Diode Schottky 40V 200mA Surface Mount 0603
DIODE SCHOTTKY 40V 200MA 0603 Product overview: CD0603-B0240 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0240 can be used for catalog matching and distributor lookup.
Manufacturer: Bourns Inc.
Win Source Part Number: 844816-CD0603-B0240
Features: Diode Schottky 40 V 200mA Surface Mount 0603
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CD0603-B0240CT, CD0603-B0240TR, CD0603-B0240DKR, CD0603B0240
DIODE SCHOTTKY 40V 200MA 0603
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | CD0603-B0240TR-ND | 280-CD0603-B0240 | 844816-CD0603-B0240 | CD0603-B0240 |
| Product Name | Single Diodes | Schottky 40V 200MA Diode and Rectifier | Diodes, Rectifiers - Single - CD0603-B0240 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -40 to 125 C (-40 to 257 F) | -40 C (-40 F) |