DIODE GEN PURP 1KV 1A 1408 Product overview: CD1408-FF11000 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1408-FF11000 can be used for catalog matching and distributor lookup.
Diode Standard 1000V 1A Surface Mount 1408
Diode Standard 1000V 1A Surface Mount 1408
Diode Standard 1000V 1A Surface Mount 1408
Rectifiers RECTIFIER DIODE SMD 1000VOLT
DIODE, RECTIFIER, 1KV, 1A, SMD; Repetitive Peak Reverse Voltage:1kV; Average Forward Current:1A; Diode Configuration:Single
DIODE GEN PURP 1KV 1A 1408
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 280-CD1408-FF11000 | CD1408-FF11000CT-ND | CD1408-FF11000 | 92Y4282 | CD1408-FF11000 |
| Product Name | 1KV 1A Diode and Rectifier | Single Diodes | Rectifiers | Diode, Rectifier, 1Kv, 1A, Smd; Repetitive Peak Reverse Voltage Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-87 | SMD | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | |||
| VRRM | 1000 volts |