Bourns, Inc. Single Diodes CD214A-B1100LF

Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214A-B1100LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B1100LFTR-ND
Single Diodes CD214A-B1100LFTR-ND
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214A-B1100LF - 012804-CD214A-B1100LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B1100LF
012804-CD214A-B1100LF
Diodes, Rectifiers - Single - CD214A-B1100LF 012804-CD214A-B1100LF
Manufacturer: Bourns Inc. Win Source Part Number: 012804-CD214A-B1100L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 100V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 100V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 012804-CD214A-B1100LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 100V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Schottky 100V 1A Diode and Rectifier
280-CD214A-B1100LF
Schottky 100V 1A Diode and Rectifier 280-CD214A-B1100LF
DIODE SCHOTTKY 100V 1A DO214AC Product overview: CD214A-B1100LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B1100LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 100V 1A DO214AC Product overview: CD214A-B1100LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B1100LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B1100LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B1100LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B1100LF
DIODE SCHOTTKY 100V 1A DO214AC

DIODE SCHOTTKY 100V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number CD214A-B1100LFTR-ND 012804-CD214A-B1100LF 280-CD214A-B1100LF CD214A-B1100LF
Product Name Single Diodes Diodes, Rectifiers - Single - CD214A-B1100LF Schottky 100V 1A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data