Bridge Rectifier Single Phase Schottky 600V Surface Mount 2320
Manufacturer: Bourns Inc.
Win Source Part Number: 866076-CD2320-B1600
Operating Temperature Range: -55°C ~ 175°C (TJ)
Features: Bridge Rectifier Single Phase Schottky 600 V Surface Mount 2320
Package: Reel - TR
Package: Chip, Concave Terminals
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD2320
Categories: Discrete Semiconductor Products
Case / Package: 2320
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: CD2320-B1600-ND, CD2320-B1600DKR, CD2320-B1600TR, CD2320-B1600CT
BRIDGE RECT 1PHASE 600V 1A 2320 Product overview: CD2320-B1600 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CD2320-B1600 can be used for catalog matching and distributor lookup.
BRIDGE RECT 1PHASE 600V 1A 2320
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | CD2320-B1600TR-ND | 866076-CD2320-B1600 | 299-CD2320-B1600 | CD2320-B1600 |
| Product Name | Bridge Rectifiers | Bridge Rectifiers - CD2320-B1600 | 600V 1A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge | |||
| Package | Chip, Concave Terminals | 2320 | Tape & Reel (TR) | |
| Tj | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) | -55 to 175 C (-67 to 347 F) |