Powerex, Inc. Diode Arrays CD411499C

Description
Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Module
Request a Quote Datasheet
Description
Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Module
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diode Arrays - CD411499C-ND - DigiKey
Thief River Falls, MN, United States
Diode Arrays
CD411499C-ND
Diode Arrays CD411499C-ND
Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Module

Diode Array 1 Pair Series Connection Standard 1400V 100A Chassis Mount Module

Buy Now Datasheet
Rectifier, Modules, 100A, 1.4Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex - 58T5688 - Newark, An Avnet Company
Chicago, IL, United States
Rectifier, Modules, 100A, 1.4Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex
58T5688
Rectifier, Modules, 100A, 1.4Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex 58T5688
RECTIFIER, MODULES, 100A, 1.4KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

RECTIFIER, MODULES, 100A, 1.4KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.4kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CD411499C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD411499C
Discrete Semiconductor Products - Diodes - Rectifiers CD411499C
DIODE MODULE GP 1400V 100A

DIODE MODULE GP 1400V 100A

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Rectifiers Rectifiers
Product Number CD411499C-ND 58T5688 CD411499C
Product Name Diode Arrays Rectifier, Modules, 100A, 1.4Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex Discrete Semiconductor Products - Diodes - Rectifiers
Package Module Module
RoHS Compliant RoHS
VRRM 1400 volts
Unlock Full Specs
to access all available technical data

Similar Products

High-speed switching diode. - BAV99,235 - Nexperia B.V.
Specs
Diode Applications Switching; Protector
RoHS Compliant RoHS
VF 1000 to 1 volts
View Details
6 suppliers
Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
MPPC (SiPMs) / MPPC arrays - S13360-1350PE - Hamamatsu Photonics Europe
Specs
CT 60 pF
Package Glass epoxy
View Details
Rectifier Diodes, Type SBD - Model: YG862C08R - Fuji Electric Corp. of America
Specs
Diode Type Schottky
Diode Applications Rectifier
VF 0.7600 volts
View Details