Bourns, Inc. Schottky Diodes & Rectifiers CD0603-B0340R

Description
Schottky Barrier Diode 40V 0.3A 0603
Request a Quote Datasheet
Description
Schottky Barrier Diode 40V 0.3A 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky Diodes & Rectifiers - 1651370 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1651370
Schottky Diodes & Rectifiers 1651370
Schottky Barrier Diode 40V 0.3A 0603

Schottky Barrier Diode 40V 0.3A 0603

Supplier's Site
Schottky Diodes & Rectifiers - 1651370P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1651370P
Schottky Diodes & Rectifiers 1651370P
Schottky Barrier Diode 40V 0.3A 0603

Schottky Barrier Diode 40V 0.3A 0603

Supplier's Site
Schottky Diodes & Rectifiers - 1651344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
1651344
Schottky Diodes & Rectifiers 1651344
Schottky Barrier Diode 40V 0.3A 0603

Schottky Barrier Diode 40V 0.3A 0603

Supplier's Site
Single Diodes - CD0603-B0340RDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0340RDKR-ND
Single Diodes CD0603-B0340RDKR-ND
Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Single Diodes - CD0603-B0340RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0340RTR-ND
Single Diodes CD0603-B0340RTR-ND
Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Single Diodes - CD0603-B0340RCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0340RCT-ND
Single Diodes CD0603-B0340RCT-ND
Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Diode Schottky 40V 300mA Surface Mount 0603 (1608 Metric)

Buy Now Datasheet
Schottky 40V 300MA Diode and Rectifier - 280-CD0603-B0340R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 300MA Diode and Rectifier
280-CD0603-B0340R
Schottky 40V 300MA Diode and Rectifier 280-CD0603-B0340R
DIODE SCHOTTKY 40V 300MA 0603 Product overview: CD0603-B0340R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0340R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 300MA 0603 Product overview: CD0603-B0340R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 300MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 300MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0340R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - Single - 985558-CD0603-B0340R - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Rectifiers - Single
985558-CD0603-B0340R
Discrete Semiconductor Products - Diodes - Rectifiers - Single 985558-CD0603-B0340R
Win Source Part Number: 985558-CD0603-B0340R Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Tape & Reel Standard Package: 3,000 Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40 V Current - Average Rectified (Io): 300mA Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA Current - Reverse Leakage @ Vr: 50 µA @ 10 V Capacitance @ Vr, F: 35pF @ 4V, 1MHz Operating Temperature - Junction: -40°C ~ 125°C Package / Case: 0603 (1608 Metric) Supplier Device Package: 0603 (1608 Metric) ECCN: EAR99 Fake Threat In the Open Market: 60 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0070 Mfr: Bourns Inc. Other Names: CD0603-B0340RDKR,CD0 603-B0340RCT,CD0603- B0340RTR Base Product Number: CD0603

Win Source Part Number: 985558-CD0603-B0340R
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40 V
Current - Average Rectified (Io): 300mA
Voltage - Forward (Vf) (Max) @ If: 550 mV @ 200 mA
Current - Reverse Leakage @ Vr: 50 µA @ 10 V
Capacitance @ Vr, F: 35pF @ 4V, 1MHz
Operating Temperature - Junction: -40°C ~ 125°C
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603 (1608 Metric)
ECCN: EAR99
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Mfr: Bourns Inc.
Other Names: CD0603-B0340RDKR,CD0603-B0340RCT,CD0603-B0340RTR
Base Product Number: CD0603

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD0603-B0340R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD0603-B0340R
Discrete Semiconductor Products - Diodes - Rectifiers CD0603-B0340R
DIODE SCHOTTKY 40V 300MA 0603

DIODE SCHOTTKY 40V 300MA 0603

Supplier's Site
Single Diodes - CD0603-B0340R - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CD0603-B0340R
Single Diodes CD0603-B0340R
DIODE SCHOTTKY 40V 300MA 0603

DIODE SCHOTTKY 40V 300MA 0603

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD0603-B0340R
Schottky Diodes & Rectifiers CD0603-B0340R
Schottky Diodes & Rectifiers 0603 40V 0.3A

Schottky Diodes & Rectifiers 0603 40V 0.3A

Buy Now Datasheet
Diode, Schottky, Single, 40V, 0603; Diode Configuration Bourns - 43AC9107 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky, Single, 40V, 0603; Diode Configuration Bourns
43AC9107
Diode, Schottky, Single, 40V, 0603; Diode Configuration Bourns 43AC9107
DIODE, SCHOTTKY, SINGLE, 40V, 0603; Diode Configuration:Single ; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; RoHS Compliant: Yes

DIODE, SCHOTTKY, SINGLE, 40V, 0603; Diode Configuration:Single; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):300mA; Forward Voltage VF Max:500mV; Forward Surge Current Ifsm Max:2A; Operating Temperature Max:125°C; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Rectifiers Rectifiers Diodes Rectifiers Schottky Diodes Rectifiers Schottky Diodes Schottky Diodes Schottky Diodes
Product Number 1651370 1651370P CD0603-B0340RDKR-ND 280-CD0603-B0340R 985558-CD0603-B0340R CD0603-B0340R CD0603-B0340R CD0603-B0340R 43AC9107
Product Name Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Single Diodes Schottky 40V 300MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers - Single Discrete Semiconductor Products - Diodes - Rectifiers Single Diodes Schottky Diodes & Rectifiers Diode, Schottky, Single, 40V, 0603; Diode Configuration Bourns
Rectifier Configuration / Technology Schottky
Package 0603 SOD-962 Tape & Reel (TR) 0603 (1608 Metric) 0603 (1608 Metric)
RoHS Compliant RoHS RoHS RoHS RoHS
Tj -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) ? to 125 C (? to 257 F)
Unlock Full Specs
to access all available technical data