Diode Standard 200V 2A Surface Mount SMB (DO-214AA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1024212-CD214B-R2200
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 200V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 1V @ 1A
Current - Reverse Leakage @ Vr: 5μA @ 200V
Capacitance @ Vr, F: 25pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C to 175°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMB (DO-214AA)
Speed(Frequency): Standard Recovery >500ns, > 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Sufficient
DIODE GEN PURP 200V 2A SMB Product overview: CD214B-R2200 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 200V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 200V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-R2200 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 200V 2A SMB
Rectifiers GLASS PASS RECTIFIER 200VOLT
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CD214B-R2200-ND | 1024212-CD214B-R2200 | 280-CD214B-R2200 | CD214B-R2200 | CD214B-R2200 |
| Product Name | Single Diodes | Diodes, Rectifiers - Single - CD214B-R2200 | 200V 2A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| Diode Type | Standard | ||||
| VF | 1 volts | 1 volts | |||
| VR | 200 volts |