DIODE GEN PURP 800V 1A 1408 Product overview: CD1408-FU1800 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1408-FU1800 can be used for catalog matching and distributor lookup.
Diode Standard 800V 1A Surface Mount 1408
Diode Standard 800V 1A Surface Mount 1408
Diode Standard 800V 1A Surface Mount 1408
Rectifiers RECTIFIER DIODE SMD 800VOLT
RECTIFIER, SINGLE, 1A, 800V, SMD; Repetitive Reverse Voltage Vrrm Max:800V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE GEN PURP 800V 1A 1408
DIODE GEN PURP 800V 1A 1408
| ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Newark, An Avnet Company | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 280-CD1408-FU1800 | CD1408-FU1800CT-ND | CD1408-FU1800 | 48AC2778 | CD1408-FU1800 | CD1408-FU1800 |
| Product Name | 800V 1A Diode and Rectifier | Single Diodes | Rectifiers | Rectifier, Single, 1A, 800V, Smd; Repetitive Reverse Voltage Vrrm Max Bourns | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SOD-87 | Chip, Concave Terminals | |||
| RoHS Compliant | RoHS | RoHS | ||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) | ||||
| VF | 2.5 volts | 2.5 volts | 2.5 volts | |||
| IF | 1000 mA |