Bourns, Inc. Schottky 80V 1A Diode and Rectifier CD214A-B180LF

Description
DIODE SCHOTTKY 80V 1A DO214AC Product overview: CD214A-B180LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B180LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 80V 1A DO214AC Product overview: CD214A-B180LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B180LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 80V 1A Diode and Rectifier
280-CD214A-B180LF
Schottky 80V 1A Diode and Rectifier 280-CD214A-B180LF
DIODE SCHOTTKY 80V 1A DO214AC Product overview: CD214A-B180LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B180LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 80V 1A DO214AC Product overview: CD214A-B180LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 80V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B180LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD214A-B180LF - 1028115-CD214A-B180LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B180LF
1028115-CD214A-B180LF
Diodes, Rectifiers - Single - CD214A-B180LF 1028115-CD214A-B180LF
Manufacturer: Bourns Inc. Win Source Part Number: 1028115-CD214A-B180L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 80V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 80V Capacitance @ Vr, F: 30pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 1028115-CD214A-B180LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 80V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 80V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Single Diodes - CD214A-B180LF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B180LF-ND
Single Diodes CD214A-B180LF-ND
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B180LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B180LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B180LF
DIODE SCHOTTKY 80V 1A DO214AC

DIODE SCHOTTKY 80V 1A DO214AC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Schottky Diodes Diodes Rectifiers
Product Number 280-CD214A-B180LF 1028115-CD214A-B180LF CD214A-B180LF-ND CD214A-B180LF
Product Name Schottky 80V 1A Diode and Rectifier Diodes, Rectifiers - Single - CD214A-B180LF Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) SMA; SMA (DO-214AC)
Unlock Full Specs
to access all available technical data