Bourns, Inc. Single Diodes CD214B-FS3K

Description
DIODE STANDARD 800V 3A 2SMD
Request a Quote Datasheet
Description
DIODE STANDARD 800V 3A 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 118-CD214B-FS3KCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 800V 3A 2SMD

DIODE STANDARD 800V 3A 2SMD

Buy Now Datasheet
Single Diodes - 118-CD214B-FS3KDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 800V 3A 2SMD

DIODE STANDARD 800V 3A 2SMD

Buy Now Datasheet
Single Diodes - 118-CD214B-FS3KTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 800V 3A Surface Mount 2-SMD

Diode Standard 800V 3A Surface Mount 2-SMD

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214B-FS3K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214B-FS3K
Discrete Semiconductor Products - Diodes - Rectifiers CD214B-FS3K
DIODE GEN PURP 800V 3A 2SMD

DIODE GEN PURP 800V 3A 2SMD

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD214B-FS3K
Schottky Diodes & Rectifiers CD214B-FS3K
Schottky Diodes & Rectifiers 800V 3A

Schottky Diodes & Rectifiers 800V 3A

Buy Now Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited VAST STOCK CO., LIMITED
Product Category Diodes Rectifiers Schottky Diodes
Product Number 118-CD214B-FS3KCT-ND CD214B-FS3K CD214B-FS3K
Product Name Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

Rectifier Diodes, Type SBD - Model: YG812S04R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 45 volts
View Details
Diode Arrays - BAV199E6433HTMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Tj 150 C (302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3
View Details
2 suppliers
General-purpose Schottky diode - BAS70LS-QYL - Nexperia B.V.
Specs
Applications Switching
Package SOD882BD
View Details
5 suppliers
Rectifier Diode - HR1N3614 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 30 amps
IF 1000 mA
trr 2000 ns
View Details