Zener Diode 2.4V 200mW ±5% Surface Mount 1005
DIODE ZENER 2.4V 200MW 1005
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CD1005-Z2V4TR-ND | CD1005-Z2V4 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | 1005 |