Manufacturer: Bourns Inc.
Win Source Part Number: 1021445-CD214A-B320L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 20V 3A DO214AC Product overview: CD214A-B320LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B320LF can be used for catalog matching and distributor lookup.
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 20V 3A DO214AC
DIODE SCHOTTKY 20V 3A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1021445-CD214A-B320LF | 280-CD214A-B320LF | CD214A-B320LFTR-ND | CD214A-B320LF | CD214A-B320LF |
| Product Name | Diodes, Rectifiers - Single - CD214A-B320LF | Schottky 20V 3A Diode and Rectifier | Single Diodes | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Life Cycle Stage | Active | Removed |