Bourns, Inc. Single Diodes CD214A-R1800

Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214A-R1800-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-R1800-ND
Single Diodes CD214A-R1800-ND
Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Diode Standard 800V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
800V 1A Diode and Rectifier - 280-CD214A-R1800 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
800V 1A Diode and Rectifier
280-CD214A-R1800
800V 1A Diode and Rectifier 280-CD214A-R1800
Diode 800V 1A 2-Pin SMA T/R Product overview: CD214A-R1800 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-R1800 can be used for catalog matching and distributor lookup.

Diode 800V 1A 2-Pin SMA T/R Product overview: CD214A-R1800 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 800V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 800V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-R1800 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD214A-R1800 - 915027-CD214A-R1800 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-R1800
915027-CD214A-R1800
Diodes, Rectifiers - Single - CD214A-R1800 915027-CD214A-R1800
Manufacturer: Bourns Inc. Win Source Part Number: 915027-CD214A-R1800 Features: Diode Standard 800 V 1A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: CD214A Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 7500 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915027-CD214A-R1800
Features: Diode Standard 800 V 1A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD214A
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Single Diodes - CD214A-R1800 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CD214A-R1800
Single Diodes CD214A-R1800
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Rectifiers
CD214A-R1800
Rectifiers CD214A-R1800
Rectifiers RECTIFIER 800VOLT GLASS PASSIVATED

Rectifiers RECTIFIER 800VOLT GLASS PASSIVATED

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-R1800 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-R1800
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-R1800
DIODE GEN PURP 800V 1A DO214AC

DIODE GEN PURP 800V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Diodes General Purpose Diodes Rectifiers Rectifiers
Product Number CD214A-R1800-ND 280-CD214A-R1800 915027-CD214A-R1800 CD214A-R1800 CD214A-R1800 CD214A-R1800
Product Name Single Diodes 800V 1A Diode and Rectifier Diodes, Rectifiers - Single - CD214A-R1800 Single Diodes Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 175 C (-67 to 347 F) -65 C (-85 F)
Package Tape and Reel SMA; DO-214AC, SMA DO-214AC-2
RoHS Compliant RoHS
Diode Type Diode Standard 800 V 1A Surface Mount DO-214AC (SMA)
Unlock Full Specs
to access all available technical data