Diode Schottky 40V 1A Surface Mount 123D
Diode Schottky 40V 1A Surface Mount 123D
Diode Schottky 40V 1A Surface Mount 123D
Schottky Barrier Diode 40V 1A SOD123
Schottky Barrier Diode 40V 1A SOD123
Schottky Barrier Diode 40V 1A SOD123
Schottky Diodes & Rectifiers SOD123 40V 1A
DIODE, SCHOTTKY, SINGLE, 40V, SOD-123; Diode Configuration:Single
DIODE SCHOTTKY 40V 1A 123D
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | CD123D-B140LRDKR-ND | 1651366 | 1651366P | CD123D-B140LR | 43AC9108 | CD123D-B140LR |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Diode, Schottky, Single, 40V, Sod-123; Diode Configuration Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | ||||
| Rectifier Configuration / Technology | Schottky | |||||
| Package | SOD-123; Sod-123 | SOD-123; SOD-123 | ||||
| RoHS Compliant | RoHS | RoHS | RoHS |