Bourns, Inc. Single Diodes CD214A-B340LLF

Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214A-B340LLF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B340LLF-ND
Single Diodes CD214A-B340LLF-ND
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214A-B340LLF - 915025-CD214A-B340LLF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B340LLF
915025-CD214A-B340LLF
Diodes, Rectifiers - Single - CD214A-B340LLF 915025-CD214A-B340LLF
Manufacturer: Bourns Inc. Win Source Part Number: 915025-CD214A-B340LL F Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA) Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Reel - TR Package: DO-214AC, SMA Mounting: Surface Mount Part Status: Obsolete Family Name: CD214A Categories: Discrete Semiconductor Products Case / Package: DO-214AC (SMA) ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Balance Quantity per package: 5000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080

Manufacturer: Bourns Inc.
Win Source Part Number: 915025-CD214A-B340LLF
Features: Diode Schottky 40 V 3A Surface Mount DO-214AC (SMA)
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD214A
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080

Buy Now Datasheet
Singapore, Singapore
Schottky 40V 3A Diode and Rectifier
280-CD214A-B340LLF
Schottky 40V 3A Diode and Rectifier 280-CD214A-B340LLF
DIODE SCHOTTKY 40V 3A DO214AC Product overview: CD214A-B340LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B340LLF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 3A DO214AC Product overview: CD214A-B340LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B340LLF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B340LLF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B340LLF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B340LLF
DIODE SCHOTTKY 40V 3A DO214AC

DIODE SCHOTTKY 40V 3A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number CD214A-B340LLF-ND 915025-CD214A-B340LLF 280-CD214A-B340LLF CD214A-B340LLF
Product Name Single Diodes Diodes, Rectifiers - Single - CD214A-B340LLF Schottky 40V 3A Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data