Bourns, Inc. Single Diodes CD214A-B220LF

Description
Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214A-B220LF-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B220LF-ND
Single Diodes CD214A-B220LF-ND
Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)

Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Singapore, Singapore
Schottky 20V 2A Diode and Rectifier
280-CD214A-B220LF
Schottky 20V 2A Diode and Rectifier 280-CD214A-B220LF
DIODE SCHOTTKY 20V 2A DO214AC Product overview: CD214A-B220LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B220LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 20V 2A DO214AC Product overview: CD214A-B220LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 20V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 20V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B220LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD214A-B220LF - 202319-CD214A-B220LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B220LF
202319-CD214A-B220LF
Diodes, Rectifiers - Single - CD214A-B220LF 202319-CD214A-B220LF
Manufacturer: Bourns Inc. Win Source Part Number: 202319-CD214A-B220LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 20V Current - Average Rectified (Io): 2A Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A Current - Reverse Leakage @ Vr: 500μA @ 20V Capacitance @ Vr, F: 200pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 202319-CD214A-B220LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 20V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 2A
Current - Reverse Leakage @ Vr: 500μA @ 20V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B220LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B220LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B220LF
DIODE SCHOTTKY 20V 2A DO214AC

DIODE SCHOTTKY 20V 2A DO214AC

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CD214A-B220LF-ND 280-CD214A-B220LF 202319-CD214A-B220LF CD214A-B220LF
Product Name Single Diodes Schottky 20V 2A Diode and Rectifier Diodes, Rectifiers - Single - CD214A-B220LF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data