Bourns, Inc. Single Diodes CD1206-B260

Description
Diode Schottky 60V 2A Surface Mount 1206
Request a Quote Datasheet
Description
Diode Schottky 60V 2A Surface Mount 1206
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 118-CD1206-B260DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount 1206

Diode Schottky 60V 2A Surface Mount 1206

Buy Now Datasheet
Single Diodes - 118-CD1206-B260CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount 1206

Diode Schottky 60V 2A Surface Mount 1206

Buy Now Datasheet
Single Diodes - 118-CD1206-B260TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 60V 2A Surface Mount 1206

Diode Schottky 60V 2A Surface Mount 1206

Buy Now Datasheet
Schottky 60V 2A Diode and Rectifier - 280-CD1206-B260 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 60V 2A Diode and Rectifier
280-CD1206-B260
Schottky 60V 2A Diode and Rectifier 280-CD1206-B260
DIODE SCHOTTKY 60V 2A 1206 Product overview: CD1206-B260 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-B260 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 2A 1206 Product overview: CD1206-B260 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-B260 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diode, Schottky Rect, 60V, 2A, Smd; Repetitive Peak Reverse Voltage Bourns - 92Y4281 - Newark, An Avnet Company
Chicago, IL, United States
Diode, Schottky Rect, 60V, 2A, Smd; Repetitive Peak Reverse Voltage Bourns
92Y4281
Diode, Schottky Rect, 60V, 2A, Smd; Repetitive Peak Reverse Voltage Bourns 92Y4281
DIODE, SCHOTTKY RECT, 60V, 2A, SMD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single ; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:40A RoHS Compliant: Yes

DIODE, SCHOTTKY RECT, 60V, 2A, SMD; Repetitive Peak Reverse Voltage:60V; Average Forward Current:2A; Diode Configuration:Single; Diode Case Style:SMD; No. of Pins:2Pins; Forward Voltage Max:700mV; Forward Surge Current:40A RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD1206-B260
Schottky Diodes & Rectifiers CD1206-B260
Schottky Diodes & Rectifiers CHIP DIODE

Schottky Diodes & Rectifiers CHIP DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD1206-B260 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD1206-B260
Discrete Semiconductor Products - Diodes - Rectifiers CD1206-B260
DIODE SCHOTTKY 60V 2A 1206

DIODE SCHOTTKY 60V 2A 1206

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Schottky Diodes Rectifiers
Product Number 118-CD1206-B260DKR-ND 280-CD1206-B260 92Y4281 CD1206-B260 CD1206-B260
Product Name Single Diodes Schottky 60V 2A Diode and Rectifier Diode, Schottky Rect, 60V, 2A, Smd; Repetitive Peak Reverse Voltage Bourns Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Package Tape & Reel (TR) SMD 1206
RoHS Compliant RoHS RoHS
VF 0.7000 volts 0.7000 volts
Unlock Full Specs
to access all available technical data