DIODE GEN PURP 400V 1A DO214AC Product overview: CD214A-F1400 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-F1400 can be used for catalog matching and distributor lookup.
Diode Standard 400V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1028122-CD214A-F1400
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 1.25V @ 1A
Reverse Recovery Time (trr): 25ns
Current - Reverse Leakage @ Vr: 5μA @ 40V
Capacitance @ Vr, F: 10pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 150°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: DO-214AC
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
DIODE GEN PURP 400V 1A DO214AC
DIODE, ULTRA FAST, 1A, 400V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):1A; Diode Configuration:Single
Rectifiers 1Amp 400volts Glass Passivated
DIODE GEN PURP 400V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-CD214A-F1400 | CD214A-F1400TR-ND | 1028122-CD214A-F1400 | CD214A-F1400 | 91T5860 | CD214A-F1400 | 103-CD214A-F1400 |
| Product Name | 400V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CD214A-F1400 | Discrete Semiconductor Products - Diodes - Rectifiers | Diode, Ultra Fast, 1A, 400V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Bourns | Rectifiers | DIODE GEN PURP 400V 1A DO214AC |
| Package | Tape & Reel (TR) | SMA | DO-214AC-2 | SMA; DO-214AC, SMA | |||
| RoHS Compliant | RoHS | ||||||
| Tj | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | ||||
| Diode Type | Standard | ||||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | 1.25 volts |