DIODE SCHOTTKY 30V 1A DO214AC Product overview: CD214A-B130LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B130LF can be used for catalog matching and distributor lookup.
Diode Schottky 30V 1A Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 1028113-CD214A-B130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 30V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
SCHOTTKY RECTIFIER, 1A 30V DO-214AC; Repetitive Peak Reverse Voltage:30V; Average Forward Current:1A; Diode Configuration:Single
DIODE SCHOTTKY 30V 1A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Rectifiers |
| Product Number | 280-CD214A-B130LF | CD214A-B130LFTR-ND | 1028113-CD214A-B130LF | 10M6778 | CD214A-B130LF |
| Product Name | Schottky 30V 1A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CD214A-B130LF | Schottky Rectifier, 1A 30V Do-214Ac; Repetitive Peak Reverse Voltage Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA; SMA (DO-214AC) | SMA; DO-214AC (SMA) | ||
| RoHS Compliant | RoHS | RoHS | |||
| Tj | -55 C (-67 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ||
| Life Cycle Stage | Active | Removed |