Bourns, Inc. Single Zener Diodes CD0603-Z5V6

Description
Zener Diode 5.6V 150mW ±5% Surface Mount 0603
Request a Quote Datasheet
Description
Zener Diode 5.6V 150mW ±5% Surface Mount 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - CD0603-Z5V6TR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
CD0603-Z5V6TR-ND
Single Zener Diodes CD0603-Z5V6TR-ND
Zener Diode 5.6V 150mW ±5% Surface Mount 0603

Zener Diode 5.6V 150mW ±5% Surface Mount 0603

Buy Now Datasheet
5.6V 150MW Zener Diode - 287-CD0603-Z5V6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
5.6V 150MW Zener Diode
287-CD0603-Z5V6
5.6V 150MW Zener Diode 287-CD0603-Z5V6
DIODE ZENER 5.6V 150MW 0603 Product overview: CD0603-Z5V6 from Bourns, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD0603-Z5V6 can be used for catalog matching and distributor lookup.

DIODE ZENER 5.6V 150MW 0603 Product overview: CD0603-Z5V6 from Bourns, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.6V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.6V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD0603-Z5V6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes - Zener - Single - CD0603-Z5V6 - 866056-CD0603-Z5V6 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - CD0603-Z5V6
866056-CD0603-Z5V6
Diodes - Zener - Single - CD0603-Z5V6 866056-CD0603-Z5V6
Manufacturer: Bourns Inc. Win Source Part Number: 866056-CD0603-Z5V6 Operating Temperature Range: -55°C ~ 125°C Features: Zener Diode 5.6 V 150 mW ±5% Surface Mount 0603 Package: Reel - TR Package: 0603 (1608 Metric) Mounting: Surface Mount Part Status: Obsolete Family Name: CD0603 Categories: Discrete Semiconductor Products Case / Package: 0603 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Limited Quantity per package: 4000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: CD0603-Z5V6DKR, CD0603Z5V6, CD0603-Z5V6CT, CD0603-Z5V6TR

Manufacturer: Bourns Inc.
Win Source Part Number: 866056-CD0603-Z5V6
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 5.6 V 150 mW ±5% Surface Mount 0603
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: CD0603-Z5V6DKR, CD0603Z5V6, CD0603-Z5V6CT, CD0603-Z5V6TR

Buy Now Datasheet
Single Zener Diodes - CD0603-Z5V6 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
CD0603-Z5V6
Single Zener Diodes CD0603-Z5V6
DIODE ZENER 5.6V 150MW 0603

DIODE ZENER 5.6V 150MW 0603

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - CD0603-Z5V6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
CD0603-Z5V6
Discrete Semiconductor Products - Diodes - Zener CD0603-Z5V6
DIODE ZENER 5.6V 150MW 0603

DIODE ZENER 5.6V 150MW 0603

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number CD0603-Z5V6TR-ND 287-CD0603-Z5V6 866056-CD0603-Z5V6 CD0603-Z5V6 CD0603-Z5V6
Product Name Single Zener Diodes 5.6V 150MW Zener Diode Diodes - Zener - Single - CD0603-Z5V6 Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Tape & Reel (TR) 0603 0603 (1608 Metric) 0603
RoHS Compliant RoHS
ZZT 40 ohms 40 ohms 40 ohms
Unlock Full Specs
to access all available technical data