Diode Standard 1600V 1A Surface Mount 2-SMD
DIODE STANDARD 1600V 1A 2SMD
DIODE STANDARD 1600V 1A 2SMD
DIO RECT VRRM 1600V 1A SMA
DIO RECT VRRM 1600V 1A SMA
DIO RECT VRRM 1600V 1A SMA
DIODE GEN PURP 1.6KV 1A 2SMD
DIODE GEN PURP 1.6KV 1A 2SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | ODG (Origin Data Global) | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | General Purpose Diodes | Rectifiers |
| Product Number | 118-CD214A-S1YTR-ND | 2098030P | 2098030 | CD214A-S1Y | CD214A-S1Y |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | ||||
| Package | DO-214AC | Do-214ac (sma) | 2-SMD, No Lead | ||
| RoHS Compliant | RoHS | RoHS | |||
| VF | 1.1 volts | 1.1 volts |