Central Semiconductor Corp. Bridge Rectifiers CBR1-D060S

Description
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMDIP
Request a Quote Datasheet
Description
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMDIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bridge Rectifiers - 1514-CBR1-D060S-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1514-CBR1-D060S-ND
Bridge Rectifiers 1514-CBR1-D060S-ND
Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMDIP

Bridge Rectifier Single Phase Standard 600V Surface Mount 4-SMDIP

Buy Now Datasheet
Schottky 1A 600V DIP Diode and Rectifier - 299-CBR1-D060S - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 1A 600V DIP Diode and Rectifier
299-CBR1-D060S
Schottky 1A 600V DIP Diode and Rectifier 299-CBR1-D060S
Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 600V V(RRM), Silicon, DIP-4 Product overview: CBR1-D060S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 600V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D060S can be used for catalog matching and distributor lookup.

Bridge Rectifier Diode, Schottky, 1 Phase, 1A, 600V V(RRM), Silicon, DIP-4 Product overview: CBR1-D060S from Central Semiconductor is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 1A, 600V, DIP. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1A, 600V, DIP, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-CBR1-D060S can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 1378123-CBR1-D060S - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
1378123-CBR1-D060S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 1378123-CBR1-D060S
Win Source Part Number: 1378123-CBR1-D060S Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers Temperature Range - Operating: -65°C ~ 150°C (TJ) Fake Threat In the Open Market: 33 pct. MSL Level: 1 (Unlimited) Mfr: Central Semiconductor Corp Series: CBR1 Package: Tube Product Status: Active Package / Case: 4-SMD, Gull Wing Supplier Device Package: 4-SMDIP Technology: Standard Mounting Type: Surface Mount HTSUS: 8541.10.0080 REACH Status: REACH Unaffected ECCN: EAR99 Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 600 V Diode Type: Single Phase Voltage - Peak Reverse (Max): 600 V

Win Source Part Number: 1378123-CBR1-D060S
Category: Discrete Semiconductor Products - Diodes - Bridge Rectifiers
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Fake Threat In the Open Market: 33 pct.
MSL Level: 1 (Unlimited)
Mfr: Central Semiconductor Corp
Series: CBR1
Package: Tube
Product Status: Active
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-SMDIP
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Unaffected
ECCN: EAR99
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 600 V
Diode Type: Single Phase
Voltage - Peak Reverse (Max): 600 V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - CBR1-D060S - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
CBR1-D060S
Discrete Semiconductor Products - Diodes - Bridge Rectifiers CBR1-D060S
BRIDGE RECT 1P 600V 1A 4SMDIP

BRIDGE RECT 1P 600V 1A 4SMDIP

Supplier's Site
Sheung Wan, Hong Kong
Bridge Rectifiers
CBR1-D060S
Bridge Rectifiers CBR1-D060S
Bridge Rectifiers Bridge Rectifier

Bridge Rectifiers Bridge Rectifier

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Rectifiers Rectifiers Diodes Rectifiers Rectifiers
Product Number 1514-CBR1-D060S-ND 299-CBR1-D060S 1378123-CBR1-D060S CBR1-D060S CBR1-D060S
Product Name Bridge Rectifiers Schottky 1A 600V DIP Diode and Rectifier Discrete Semiconductor Products - Diodes - Bridge Rectifiers Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Rectifier Configuration / Technology Bridge
Package 4-SMD, Gull Wing Rail/Tube SMDIP
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
IO 1 amps
Unlock Full Specs
to access all available technical data