Zener Diode 3.9V 150mW ±5% Surface Mount 0603
ZENER DIODE, 3.9V, 0.15W, SMD-2; Zener Voltage Nom:3.9V; Power Dissipation:150mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:125°C; Diode Mounting:Surface Mount; Product Range:CD0603-Z Series; Qualification:- RoHS Compliant: Yes
DIODE ZENER 3.9V 150MW 0603
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CD0603-Z3V9TR-ND | 92Y4278 | CD0603-Z3V9 |
| Product Name | Single Zener Diodes | Zener Diode, 3.9V, 0.15W, Smd-2; Zener Voltage Nom Bourns | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) | -55 to 125 C (-67 to 257 F) |
| Package | SMD | 0603 | |
| Pin Count | 2 | ||
| RoHS Compliant | RoHS | ||
| PD | 150 milliwatts |