Bourns, Inc. Single Diodes CD214A-S1D

Description
Diode Standard 200V 1A Surface Mount 2-SMD
Request a Quote Datasheet
Description
Diode Standard 200V 1A Surface Mount 2-SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 118-CD214A-S1DTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214A-S1DTR-ND
Single Diodes 118-CD214A-S1DTR-ND
Diode Standard 200V 1A Surface Mount 2-SMD

Diode Standard 200V 1A Surface Mount 2-SMD

Buy Now Datasheet
Single Diodes - 118-CD214A-S1DDKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Standard 200V 1A Surface Mount 2-SMD

Diode Standard 200V 1A Surface Mount 2-SMD

Buy Now Datasheet
Single Diodes - 118-CD214A-S1DCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214A-S1DCT-ND
Single Diodes 118-CD214A-S1DCT-ND
Diode Standard 200V 1A Surface Mount 2-SMD

Diode Standard 200V 1A Surface Mount 2-SMD

Buy Now Datasheet
Schottky Diodes & Rectifiers - 2098020 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098020
Schottky Diodes & Rectifiers 2098020
DIO RECT VRRM 200V 1A SMA

DIO RECT VRRM 200V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 2098022 - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098022
Schottky Diodes & Rectifiers 2098022
DIO RECT VRRM 200V 1A SMA

DIO RECT VRRM 200V 1A SMA

Supplier's Site
Schottky Diodes & Rectifiers - 2098022P - RS Components, Ltd.
Corby, Northants, United Kingdom
Schottky Diodes & Rectifiers
2098022P
Schottky Diodes & Rectifiers 2098022P
DIO RECT VRRM 200V 1A SMA

DIO RECT VRRM 200V 1A SMA

Supplier's Site
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-S1D - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-S1D
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-S1D
DIODE GEN PURP 200V 1A 2SMD

DIODE GEN PURP 200V 1A 2SMD

Supplier's Site

Technical Specifications

  DigiKey RS Components, Ltd. RS Components, Ltd. Acme Chip Technology Co., Limited
Product Category Diodes Rectifiers Rectifiers Rectifiers
Product Number 118-CD214A-S1DTR-ND 2098020 2098022P CD214A-S1D
Product Name Single Diodes Schottky Diodes & Rectifiers Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

B48-2 and B48-2T Series B484G-2 Diode Module -  - Sensata Technologies
Specs
VRRM 400 volts
IFSM 600 amps
IF 35000 to 50000 mA
View Details
35V 100MA Diode and Rectifier - 284-BA892H6127 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Single Diodes - 1PS76SB21/ZLX-ND - DigiKey
Specs
Tj 125 C (257 F)
View Details
2 suppliers
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details