Bourns, Inc. Single Diodes CD214C-S3K

Description
DIODE STANDARD 800V 3A 2SMD
Request a Quote Datasheet
Description
DIODE STANDARD 800V 3A 2SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - 118-CD214C-S3KCT-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214C-S3KCT-ND
Single Diodes 118-CD214C-S3KCT-ND
DIODE STANDARD 800V 3A 2SMD

DIODE STANDARD 800V 3A 2SMD

Buy Now Datasheet
Single Diodes - 118-CD214C-S3KDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE STANDARD 800V 3A 2SMD

DIODE STANDARD 800V 3A 2SMD

Buy Now Datasheet
Single Diodes - 118-CD214C-S3KTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
118-CD214C-S3KTR-ND
Single Diodes 118-CD214C-S3KTR-ND
Diode Standard 800V 3A Surface Mount 2-SMD

Diode Standard 800V 3A Surface Mount 2-SMD

Buy Now Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD214C-S3K
Schottky Diodes & Rectifiers CD214C-S3K
Schottky Diodes & Rectifiers 800V 3A

Schottky Diodes & Rectifiers 800V 3A

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214C-S3K - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214C-S3K
Discrete Semiconductor Products - Diodes - Rectifiers CD214C-S3K
DIODE GEN PURP 800V 3A 2SMD

DIODE GEN PURP 800V 3A 2SMD

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Acme Chip Technology Co., Limited
Product Category Diodes Schottky Diodes Rectifiers
Product Number 118-CD214C-S3KCT-ND CD214C-S3K CD214C-S3K
Product Name Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Tj -65 to 175 C (-85 to 347 F)
Unlock Full Specs
to access all available technical data

Similar Products

80V 100MA Diode and Rectifier - 284-BAR88-02V E6327 - ERSAELECTRONICS PTE. LTD.
Specs
Package Reel - TR
Tj 150 C (302 F)
View Details
2 suppliers
Rectifier Assembly - SPJ400S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 0.0300 to 0.0500 amps
View Details
Rectifier Diode - FPFF8 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 22 amps
IF 1000 mA
trr 75 ns
View Details
Rectifier Diodes, Type SBD - Model: YG868C12R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 30 amps
VRRM 120 volts
View Details