DIODE SCHOTTKY 30V 200MA 0603 Product overview: CD0603-B0230 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 200MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 200MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0230 can be used for catalog matching and distributor lookup.
Diode Schottky 30V 200mA Surface Mount 0603
Manufacturer: Bourns Inc.
Win Source Part Number: 1028089-CD0603-B0230
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 200mA
Voltage - Forward (Vf) (Max) @ If: 500mV @ 200mA
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 12pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Sufficient
DIODE SCHOTTKY 30V 200MA 0603
DIODE SCHOTTKY 30V 200MA 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-CD0603-B0230 | CD0603-B0230TR-ND | 1028089-CD0603-B0230 | CD0603-B0230 | CD0603-B0230 |
| Product Name | Schottky 30V 200MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CD0603-B0230 | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0603 | 0603 (1608 Metric) |