Manufacturer: Bourns Inc.
Win Source Part Number: 915026-CD214A-R11600
Features: Diode Standard 1600 V 1A Surface Mount DO-214AC (SMA)
Speed: Standard Recovery >500ns, > 200mA (Io)
Package: Reel - TR
Package: DO-214AC, SMA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD214A
Categories: Discrete Semiconductor Products
Case / Package: DO-214AC (SMA)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance
Quantity per package: 7500
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
DIODE GEN PURP 1.6KV 1A DO214AC Product overview: CD214A-R11600 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.6KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.6KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-R11600 can be used for catalog matching and distributor lookup.
Diode Standard 1600V 1A Surface Mount DO-214AC (SMA)
DIODE GEN PURP 1.6KV 1A DO214AC
Rectifiers RECTIFIER 1600VOLT GLASS PASSIVATED
DIODE GEN PURP 1.6KV 1A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Diodes | General Purpose Diodes | Rectifiers | Rectifiers |
| Product Number | 915026-CD214A-R11600 | 280-CD214A-R11600 | CD214A-R11600-ND | CD214A-R11600 | CD214A-R11600 | CD214A-R11600 |
| Product Name | Diodes, Rectifiers - Single - CD214A-R11600 | 1.6KV 1A Diode and Rectifier | Single Diodes | Single Diodes | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Diode Type | Diode Standard 1600 V 1A Surface Mount DO-214AC (SMA) | |||||
| Package | Tape & Reel (TR) | SMA; DO-214AC, SMA | DO-214AC-2 | |||
| RoHS Compliant | RoHS | |||||
| Tj | -65 C (-85 F) | -65 to 175 C (-85 to 347 F) |