Win Source Part Number: 1154830-CBRHDSH2-100
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Technology: Schottky
Diode Type: Single Phase
Current - Average Rectified (Io): 2 A
Voltage - Forward (Vf) (Max) @ If: 840 mV @ 2 A
Current - Reverse Leakage @ Vr: 4 µA @ 100 V
Voltage - Peak Reverse (Max): 100 V
Package / Case: 4-SMD, Gull Wing
Supplier Device Package: 4-HD DIP
Temperature Range - Operating: -50°C ~ 125°C (TJ)
Alternative Parts (Cross-Reference): CBRHDSH2-100TR13PBFR
ECCN: EAR99
Fake Threat In the Open Market: 57 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: CBRHDSH2-100 DKR-ND,CBRHDSH2-100 CT-ND,CBRHDSH2-100 TR-ND,CBRHDSH2-100 TR13,1514-CBRHDSH2-1
Base Product Number: CBRHDSH2
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-HD DIP
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-HD DIP
Bridge Rectifier Single Phase Schottky 100V Surface Mount 4-HD DIP
| Win Source Electronics | DigiKey | |
|---|---|---|
| Product Category | Schottky Diodes | Rectifiers |
| Product Number | 1154830-CBRHDSH2-100 TR13 PBFREE | 1514-CBRHDSH2-100TR13PBFREETR-ND |
| Product Name | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Package | 4-SMD, Gull Wing | 4-SMD, Gull Wing |