Bourns, Inc. Single Diodes CD1607-B140LF

Description
Diode Schottky 40V 1A Surface Mount 2-Mini-SMA
Request a Quote Datasheet
Description
Diode Schottky 40V 1A Surface Mount 2-Mini-SMA
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD1607-B140LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD1607-B140LFTR-ND
Single Diodes CD1607-B140LFTR-ND
Diode Schottky 40V 1A Surface Mount 2-Mini-SMA

Diode Schottky 40V 1A Surface Mount 2-Mini-SMA

Buy Now Datasheet
Schottky 40V 1A Diode and Rectifier - 280-CD1607-B140LF - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CD1607-B140LF
Schottky 40V 1A Diode and Rectifier 280-CD1607-B140LF
DIODE SCHOTTKY 40V 1A 2MINISMA Product overview: CD1607-B140LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B140LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A 2MINISMA Product overview: CD1607-B140LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1607-B140LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Diodes, Rectifiers - Single - CD1607-B140LF - 142133-CD1607-B140LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD1607-B140LF
142133-CD1607-B140LF
Diodes, Rectifiers - Single - CD1607-B140LF 142133-CD1607-B140LF
Manufacturer: Bourns Inc. Win Source Part Number: 142133-CD1607-B140LF Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 40V Capacitance @ Vr, F: 100pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 2-Mini-SMA Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited Quantity per package: 2,500

Manufacturer: Bourns Inc.
Win Source Part Number: 142133-CD1607-B140LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 500mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 40V
Capacitance @ Vr, F: 100pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 2-Mini-SMA
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited
Quantity per package: 2,500

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD1607-B140LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD1607-B140LF
Discrete Semiconductor Products - Diodes - Rectifiers CD1607-B140LF
DIODE SCHOTTKY 40V 1A 2MINISMA

DIODE SCHOTTKY 40V 1A 2MINISMA

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CD1607-B140LFTR-ND 280-CD1607-B140LF 142133-CD1607-B140LF CD1607-B140LF
Product Name Single Diodes Schottky 40V 1A Diode and Rectifier Diodes, Rectifiers - Single - CD1607-B140LF Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 C (-67 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data