Bridge Rectifier Single Phase Standard 800V Through Hole B-M
Bridge Rectifiers 800Vrrm Bridge Rect 560Vr 1.5A 50A Ifsm
BRIDGE RECT 1PHASE 800V 1.5A B-M
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CBR1-L080M-ND | CBR1-L080M | CBR1-L080M |
| Product Name | Bridge Rectifiers | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |