DIODE GEN PURP 80V 100MA 0603 Product overview: CD0603-S0180R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 80V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-S0180R can be used for catalog matching and distributor lookup.
Diode Standard 80V 100mA Surface Mount 0603
Manufacturer: Bourns Inc.
Win Source Part Number: 844605-CD0603-S0180R
Features: Diode Standard 80 V 100mA Surface Mount 0603
Speed: Small Signal =< 200mA (Io), Any Speed
Package: 0603 (1608 Metric)
Package: Reel - TR
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603-S0180
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0070
Other Part Number: CD0603-S0180RTR, CD0603S0180R, CD0603-S0180RCT, CD0603-S0180RDKR
DIODE GEN PURP 80V 100MA 0603
DIODE GEN PURP 80V 100MA 0603
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Diodes | Rectifiers | General Purpose Diodes |
| Product Number | 280-CD0603-S0180R | CD0603-S0180RTR-ND | 844605-CD0603-S0180R | CD0603-S0180R | CD0603-S0180R |
| Product Name | 80V 100MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CD0603-S0180R | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | 0603 (1608 Metric) | |||
| RoHS Compliant | RoHS | ||||
| Tj | -40 C (-40 F) | -40 to 125 C (-40 to 257 F) | |||
| Diode Type | Diode Standard 80 V 100mA Surface Mount 0603 |