Manufacturer: Bourns Inc.
Win Source Part Number: 866054-CD0603-Z11
Operating Temperature Range: -55°C ~ 125°C
Features: Zener Diode 11 V 150 mW ±5% Surface Mount 0603
Package: Reel - TR
Package: 0603 (1608 Metric)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CD0603
Categories: Discrete Semiconductor Products
Case / Package: 0603
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 4000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Zener Diode 11V 150mW ±5% Surface Mount 0603
DIODE ZENER 11V 150MW 0603 Product overview: CD0603-Z11 from Bourns, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 11V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 11V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD0603-Z11 can be used for catalog matching and distributor lookup.
DIODE ZENER 11V 150MW 0603
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 866054-CD0603-Z11 | CD0603-Z11-ND | 287-CD0603-Z11 | CD0603-Z11 |
| Product Name | Diodes - Zener - Single - CD0603-Z11 | Single Zener Diodes | 11V 150MW Zener Diode | Discrete Semiconductor Products - Diodes - Zener |
| Package | 0603 | Tape & Reel (TR) | 0603 | |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| RoHS Compliant | RoHS | |||
| ZZT | 20 ohms | 20 ohms |