Bourns, Inc. Single Diodes CD214A-B160LF

Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet
Description
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD214A-B160LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B160LFTR-ND
Single Diodes CD214A-B160LFTR-ND
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214A-B160LF - 1028114-CD214A-B160LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B160LF
1028114-CD214A-B160LF
Diodes, Rectifiers - Single - CD214A-B160LF 1028114-CD214A-B160LF
Manufacturer: Bourns Inc. Win Source Part Number: 1028114-CD214A-B160L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 60V Current - Average Rectified (Io): 1A Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A Current - Reverse Leakage @ Vr: 500μA @ 60V Capacitance @ Vr, F: 110pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Balance Application Field: Used in Portable Devices, Communications & Networking, Imaging, Video & Vision, Industrial Quantity per package: 5k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 1028114-CD214A-B160LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 60V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 1A
Current - Reverse Leakage @ Vr: 500μA @ 60V
Capacitance @ Vr, F: 110pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Application Field: Used in Portable Devices, Communications & Networking, Imaging, Video & Vision, Industrial
Quantity per package: 5k pcs

Buy Now Datasheet
Singapore, Singapore
Schottky 60V 1A Diode and Rectifier
280-CD214A-B160LF
Schottky 60V 1A Diode and Rectifier 280-CD214A-B160LF
DIODE SCHOTTKY 60V 1A DO214AC Product overview: CD214A-B160LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B160LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 60V 1A DO214AC Product overview: CD214A-B160LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 60V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 60V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B160LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD214A-B160LF - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CD214A-B160LF
Single Diodes CD214A-B160LF
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B160LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B160LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B160LF
DIODE SCHOTTKY 60V 1A DO214AC

DIODE SCHOTTKY 60V 1A DO214AC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Schottky Diodes Rectifiers
Product Number CD214A-B160LFTR-ND 1028114-CD214A-B160LF 280-CD214A-B160LF CD214A-B160LF CD214A-B160LF
Product Name Single Diodes Diodes, Rectifiers - Single - CD214A-B160LF Schottky 60V 1A Diode and Rectifier Single Diodes Discrete Semiconductor Products - Diodes - Rectifiers
Tj -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 C (-67 F)
Unlock Full Specs
to access all available technical data