DigiKey Datasheets for Diodes

Diodes are electronic components that conduct electric current in only one direction, functioning as a one-way valve. Diodes are manufactured using semiconductor materials such as silicon, germanium or selenium and are used as voltage regulators, signal rectifiers, oscillators and signal modulators / demodulators.
Diodes: Learn more

Page: 1 50 60 70 80 90 100 110 117 118 119 120 121 122 123 124 125 126 127 128 129 130 140 150 160 170 180 200 250 300 350 400 417
Product Name Notes
Clamp Ipp Tvs Diode Surface Mount 24-QSOP
Clamp Ipp Tvs Diode Surface Mount 8-SOIC
Clamp Ipp Tvs Diode Surface Mount SOT-23-3
Clamp Ipp Tvs Diode Surface Mount SOT-23-4
Clamp Ipp Tvs Diode Surface Mount SOT-23-6
Diode Array 1 Pair Series Connection Standard 1200V 160A Screw Mount Module
Diode Array 1 Pair Series Connection Standard 1600V 160A Chassis Mount POW-R-BLOK™ Module
Diode Array 1 Pair Series Connection Standard 1600V 160A Screw Mount Module
Diode Array 1 Pair Series Connection Standard 1800V 160A Chassis Mount Module
Diode Array 1 Pair Series Connection Standard 2000V 100A Chassis Mount POW-R-BLOK™ Module
Diode Array 1 Pair Series Connection Standard 2200V 100A Chassis Mount POW-R-BLOK™ Module
Diode Array 1 Pair Series Connection Standard 2400V 100A Chassis Mount POW-R-BLOK™ Module
Diode Array 1 Pair Series Connection Standard 800V 160A Chassis Mount POW-R-BLOK™ Module
Diode Array 4 Independent Schottky 30V 100mA (DC) Surface Mount 10-XFDFN
DIODE CUR REG 100V 1.32MA DIE
DIODE CUR REG 100V 330UA DIE
DIODE CUR REG 100V 517UA DIE
DIODE CUR REG 100V 682UA DIE
Diode Schottky 100V 1A Surface Mount Die
Diode Schottky 100V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 3A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 100V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 100V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 100V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 1A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 150V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 150V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 2A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 150V 2A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 150V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 150V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 150V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 150V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 150V 5A (DC) Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 16V 35MA DIE
Diode Schottky 200V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 2A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 200V 2A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 200V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 3A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 200V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 200V 5A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 20V 1A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 20V 1A Surface Mount Die
Diode Schottky 20V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 20V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 20V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 20V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 20V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 30V 1A Surface Mount Die
Diode Schottky 40V 1.4A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 1A Surface Mount Die
Diode Schottky 40V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 40V 3A Surface Mount DO-214AA (SMB)
Diode Schottky 40V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 40V 5A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 50V 15MA DIE
Diode Schottky 60V 1A (DC) Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 60V 1A DO214AA
Diode Schottky 60V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A (DC) Surface Mount DO-214AA (SMB)
Diode Schottky 60V 2A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 60V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 60V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A (DC) Surface Mount DO-214AC (SMA)
Diode Schottky 60V 3A Surface Mount DO-214AC (SMA)
Diode Schottky 60V 5A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 1A Surface Mount DO-214AA (SMB)
Diode Schottky 80V 1A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 2A Surface Mount DO-214AA (SMB)
Diode Schottky 80V 2A Surface Mount DO-214AC (SMA)
Diode Schottky 80V 3A Surface Mount DO-214AC (SMA)
Diode Standard 100V 1.21A Surface Mount Chip
Diode Standard 100V 1.32A Surface Mount Chip
Diode Standard 100V 1.65A Surface Mount Chip
Diode Standard 100V 1.76A Surface Mount Chip
Diode Standard 100V 1.98A Surface Mount Chip
Diode Standard 100V 2.2A Surface Mount Chip
Diode Standard 100V 2.42A Surface Mount Chip
Diode Standard 100V 2.64A Surface Mount Chip
Diode Standard 100V 2.97A Surface Mount Chip
Diode Standard 100V 330mA Surface Mount Chip
Diode Standard 100V 363mA Surface Mount Chip
Diode Standard 100V 4.73A Surface Mount Chip
Diode Standard 100V 429mA Surface Mount Chip
Diode Standard 100V 473mA Surface Mount Chip
Diode Standard 100V 5.17A Surface Mount Chip
Diode Standard 100V 682mA Surface Mount Chip
Diode Standard 100V 748mA Surface Mount Chip
Diode Standard 100V 825mA Surface Mount Chip
Diode Standard 100V 902mA Surface Mount Chip
Diode Standard 480V 400mA Surface Mount Die
DIODE STANDARD 50V 200MA DIE
Diode Standard 50V 200mA Surface Mount Die
Diode Standard 720V 400mA Surface Mount Die
DIODE STANDARD 75V 200MA DIE
Diode Standard 75V 75mA Surface Mount Die
DIODE ZENER 100V 500MW DIE
DIODE ZENER 100V 5W DIE
DIODE ZENER 10V 1W DIE
DIODE ZENER 10V 500MW DIE
DIODE ZENER 11V 500MW DIE
DIODE ZENER 12V 500MW DIE
DIODE ZENER 12V 5W DIE
DIODE ZENER 13V 500MW DIE
DIODE ZENER 13V 5W DIE
DIODE ZENER 14V 500MW DIE
DIODE ZENER 14V 5W DIE
DIODE ZENER 15V 500MW DIE
DIODE ZENER 15V 5W DIE
DIODE ZENER 16V 1W DIE
DIODE ZENER 18V 1W DIE
DIODE ZENER 18V 500MW DIE
DIODE ZENER 2.4V 500MW DIE
DIODE ZENER 20V 1W DIE
DIODE ZENER 20V 500MW DIE
DIODE ZENER 22V 1W DIE
DIODE ZENER 3.3V 1W DIE
DIODE ZENER 3.3V 500MW DIE
DIODE ZENER 3.6V 1W DIE
DIODE ZENER 3.6V 500MW DIE
DIODE ZENER 30V 1W DIE
DIODE ZENER 30V 500MW DIE
DIODE ZENER 33V 5W DIE
DIODE ZENER 36V 1W DIE
DIODE ZENER 36V 5W DIE
DIODE ZENER 39V 500MW DIE
DIODE ZENER 4.3V 500MW DIE
DIODE ZENER 4.7V 1W DIE
DIODE ZENER 43V 5W DIE
DIODE ZENER 47V 500MW DIE
DIODE ZENER 5.1V 1W DIE
DIODE ZENER 5.1V 500MW DIE
DIODE ZENER 5.6V 1W DIE
DIODE ZENER 5.6V 500MW DIE
DIODE ZENER 51V 1W DIE
DIODE ZENER 56V 5W DIE
DIODE ZENER 6.2V 1W DIE
DIODE ZENER 6.2V 500MW DIE
DIODE ZENER 6.8V 500MW DIE
DIODE ZENER 62V 500MW DIE
DIODE ZENER 6V 500MW DIE
DIODE ZENER 7.5V 500MW DIE
DIODE ZENER 8.2V 1W DIE
DIODE ZENER 8.2V 500MW DIE
DIODE ZENER 8.5V DIE
DIODE ZENER 8.7V 500MW DIE
DIODE ZENER 87V 500MW DIE
DIODE ZENER 9.1V DIE
DIODE ZENER 91V 500MW DIE
DIODE ZENER 91V 5W DIE
RF Diode Schottky - Single 2V Chip
TEMPERATURE COMPENSATED
Zener Diode 1.8V 500mW ±5% Surface Mount Die
Zener Diode 100V 1W ±5% Surface Mount Die
Zener Diode 100V 500mW ±5% Surface Mount Die
Zener Diode 100V 5W ±5% Surface Mount Die
Zener Diode 10V 1W ±5% Surface Mount Die
Zener Diode 10V 500mW ±5% Surface Mount Die
Zener Diode 11V 1W ±5% Surface Mount Die
Zener Diode 11V 500mW ±5% Surface Mount Die
Zener Diode 12V 1W ±5% Surface Mount Die
Zener Diode 12V 500mW ±5% Surface Mount Die
Zener Diode 13V 1W ±5% Surface Mount Die
Zener Diode 13V 500mW ±5% Surface Mount Die
Zener Diode 13V 5W ±5% Surface Mount Die
Zener Diode 14V 500mW ±5% Surface Mount Die
Zener Diode 14V 5W ±5% Surface Mount Die
Zener Diode 15V 1W ±5% Surface Mount Die
Zener Diode 15V 500mW ±5% Surface Mount Die
Zener Diode 16V 1W ±5% Surface Mount Die
Zener Diode 16V 500mW ±5% Surface Mount Die
Zener Diode 17V 500mW ±5% Surface Mount Die
Zener Diode 18V 1W ±5% Surface Mount Die
Zener Diode 18V 500mW ±5% Surface Mount Die
Zener Diode 18V 5W ±5% Surface Mount Die
Zener Diode 19V 500mW ±5% Surface Mount Die
Zener Diode 19V 5W ±5% Surface Mount Die
Zener Diode 2.2V 500mW ±5% Surface Mount Die
Zener Diode 2.4V 500mW ±5% Surface Mount Die
Zener Diode 2.7V 500mW ±5% Surface Mount Die
Zener Diode 20V 1W ±5% Surface Mount Die
Zener Diode 20V 500mW ±5% Surface Mount Die
Zener Diode 20V 5W ±5% Surface Mount Die
Zener Diode 22V 1W ±5% Surface Mount Die
Zener Diode 22V 500mW ±5% Surface Mount Die
Zener Diode 22V 5W ±5% Surface Mount Die
Zener Diode 24V 1W ±5% Surface Mount Die
Zener Diode 24V 500mW ±5% Surface Mount Die
Zener Diode 25V 500mW ±5% Surface Mount Die
Zener Diode 27V 1W ±5% Surface Mount Die
Zener Diode 27V 500mW ±5% Surface Mount Die
Zener Diode 27V 5W ±5% Surface Mount Die
Zener Diode 28V 500mW ±5% Surface Mount Die
Zener Diode 2V 500mW ±5% Surface Mount Die
Zener Diode 3.3V 1W ±5% Surface Mount Die
Zener Diode 3.3V 500mW ±5% Surface Mount Die
Zener Diode 3.3V 5W ±5% Surface Mount Die
Zener Diode 3.6V 1W ±5% Surface Mount Die
Zener Diode 3.6V 500mW ±5% Surface Mount Die
Zener Diode 3.6V 5W ±5% Surface Mount Die
Zener Diode 3.9V 1W ±5% Surface Mount Die
Zener Diode 3.9V 500mW ±5% Surface Mount Die
Zener Diode 30V 1W ±5% Surface Mount Die
Zener Diode 30V 500mW ±5% Surface Mount Die
Zener Diode 33V 1W ±5% Surface Mount Die
Zener Diode 33V 500mW ±5% Surface Mount Die
Zener Diode 36V 1W ±5% Surface Mount Die
Zener Diode 36V 500mW ±5% Surface Mount Die
Zener Diode 36V 5W ±5% Surface Mount Die
Zener Diode 39V 1W ±5% Surface Mount Die
Zener Diode 39V 500mW ±5% Surface Mount Die
Zener Diode 39V 5W ±5% Surface Mount Die
Zener Diode 3V 500mW ±5% Surface Mount Die
Zener Diode 4.3V 1W ±5% Surface Mount Die
Zener Diode 4.3V 500mW ±5% Surface Mount Die
Zener Diode 4.3V 5W ±5% Surface Mount Die
Zener Diode 4.7V 1W ±5% Surface Mount Die
Zener Diode 4.7V 500mW ±5% Surface Mount Die
Zener Diode 4.7V 5W ±5% Surface Mount Die
Zener Diode 43V 500mW ±5% Surface Mount Die
Zener Diode 43V 5W ±5% Surface Mount Die
Zener Diode 47V 1W ±5% Surface Mount Die
Zener Diode 47V 500mW ±5% Surface Mount Die
Zener Diode 5.1V 1W ±5% Surface Mount Die
Zener Diode 5.1V 500mW ±5% Surface Mount Die
Zener Diode 5.1V 5W ±5% Surface Mount Die
Zener Diode 5.6V 1W ±5% Surface Mount Die
Zener Diode 5.6V 500mW ±5% Surface Mount Die
Zener Diode 5.6V 5W ±5% Surface Mount Die
Zener Diode 51V 1W ±5% Surface Mount Die
Zener Diode 51V 500mW ±5% Surface Mount Die
Zener Diode 56V 1W ±5% Surface Mount Die
Zener Diode 56V 500mW ±5% Surface Mount Die
Zener Diode 6.2V ±4.83% Surface Mount Die
Zener Diode 6.2V 1W ±5% Surface Mount Die
Zener Diode 6.2V 500mW ±5% Surface Mount Die
Zener Diode 6.2V 5W ±5% Surface Mount Die
Zener Diode 6.4V ±5% Surface Mount Die
Zener Diode 6.55V ±5.34% Surface Mount Die
Zener Diode 6.8V 1W ±5% Surface Mount Die
Zener Diode 6.8V 500mW ±5% Surface Mount Die
Zener Diode 6.8V 5W ±5% Surface Mount Die
Zener Diode 60V 500mW ±5% Surface Mount Die
Zener Diode 62V 1W ±5% Surface Mount Die
Zener Diode 62V 500mW ±5% Surface Mount Die
Zener Diode 68V 1W ±5% Surface Mount Die
Zener Diode 68V 500mW ±5% Surface Mount Die
Zener Diode 6V 500mW ±5% Surface Mount Die
Zener Diode 6V 5W ±5% Surface Mount Die
Zener Diode 7.5V 1W ±5% Surface Mount Die
Zener Diode 7.5V 500mW ±5% Surface Mount Die
Zener Diode 75V 1W ±5% Surface Mount Die
Zener Diode 75V 500mW ±5% Surface Mount Die
Zener Diode 8.2V 1W ±5% Surface Mount Die
Zener Diode 8.2V 500mW ±5% Surface Mount Die
Zener Diode 8.7V 500mW ±5% Surface Mount Die
Zener Diode 82V 1W ±5% Surface Mount Die
Zener Diode 82V 500mW ±5% Surface Mount Die
Zener Diode 87V 500mW ±5% Surface Mount Die
Zener Diode 9.1V 1W ±5% Surface Mount Die
Zener Diode 9.1V 500mW ±5% Surface Mount Die
Zener Diode 9.1V 5W ±5% Surface Mount Die
Zener Diode 91V 1W ±5% Surface Mount Die
Zener Diode 91V 500mW ±5% Surface Mount Die
Zener Diode 91V 5W ±5% Surface Mount Die

<< Prev Next >>