Zener Diode 3.3V 150mW ±5% Surface Mount 0603
DIODE ZENER 3.3V 150MW 0603
ZENER DIODE, 3.3V, 0.15W, SMD-2; Zener Voltage Nom:3.3V; Power Dissipation:150mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:125°C; Diode Mounting:Surface Mount; Product Range:CD0603-Z Series; Qualification:- RoHS Compliant: Yes
| DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Diodes | Zener Diodes | Zener Diodes |
| Product Number | CD0603-Z3V3TR-ND | CD0603-Z3V3 | 92Y4277 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 3.3V, 0.15W, Smd-2; Zener Voltage Nom Bourns |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |
| Life Cycle Stage | Removed; Obsolete | ||
| Package | 0603 | SMD | |
| VZ | 3.3 volts | ||
| ZZT | 95 ohms |