Bridge Rectifier Single Phase Standard 600V Through Hole B-M
BRIDGE RECT 1PHASE 600V 2A B-M
Bridge Rectifiers 600Vrrm 600Vr 420rms 2.0A 60V Ifsm
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Rectifiers |
| Product Number | CBR2-L060M-ND | CBR2-L060M | CBR2-L060M |
| Product Name | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Rectifier Configuration / Technology | Bridge |