Win Source Part Number: 1340282-CD0603-Z5V1
Category: Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes
Package: Tape & Reel
Standard Package: 4,000
Tolerance: ±5%
Power - Max: 150 mW
Current - Reverse Leakage @ Vr: 100 nA @ 800 mV
Mounting Type: Surface Mount
Package / Case: 0603 (1608 Metric)
Supplier Device Package: 0603
Temperature Range - Operating: -55°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 46 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Bourns Inc.
Base Product Number: CD0603
Product Status: Obsolete
Voltage - Zener (Nom) (Vz): 5.1 V
Impedance (Max) (Zzt): 60 Ohms
DIODE ZENER 5.1V 150MW 0603 Product overview: CD0603-Z5V1 from Bourns, Inc. is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 5.1V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 5.1V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-CD0603-Z5V1 can be used for catalog matching and distributor lookup.
Zener Diode 5.1V 150mW ±5% Surface Mount 0603
DIODE ZENER 5.1V 150MW 0603
ZENER DIODE, 5.1V, 0.15W, SMD-2; Zener Voltage Nom:5.1V; Power Dissipation:150mW; Diode Case Style:SMD; No. of Pins:2Pins; Operating Temperature Max:125°C; Diode Mounting:Surface Mount; Product Range:CD0603-Z Series; Qualification:- RoHS Compliant: Yes
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Acme Chip Technology Co., Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Zener Diodes | Zener Diodes | Diodes | Zener Diodes | Zener Diodes |
| Product Number | 1340282-CD0603-Z5V1 | 287-CD0603-Z5V1 | CD0603-Z5V1TR-ND | CD0603-Z5V1 | 92Y4279 |
| Product Name | Discrete Semiconductor Products - Diodes - Zener - Single Zener Diodes | 5.1V 150MW Zener Diode | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener | Zener Diode, 5.1V, 0.15W, Smd-2; Zener Voltage Nom Bourns |
| Package | 0603 (1608 Metric) | Tape & Reel (TR) | 0603 | SMD | |
| VZ | 5.1 volts | 5.1 volts | |||
| ZZT | 60 ohms | 60 ohms | 60 ohms | ||
| IR | 0.1000 mA | 100 mA | |||
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | ? to 125 C (? to 257 F) |