Diode Schottky 100V 1A Surface Mount 2-SMD
Diode Schottky 100V 1A Surface Mount 2-SMD
Diode Schottky 100V 1A Surface Mount 2-SMD
Schottky Diode VRRM 100V 1A SMA
Schottky Diode VRRM 100V 1A SMA
Schottky Diode VRRM 100V 1A SMA
Win Source Part Number: 1020788-CD214A-B1100
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 100 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 790 mV @ 1 A
Current - Reverse Leakage @ Vr: 500 µA @ 100 V
Capacitance @ Vr, F: 30pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C ~ 125°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CD214A-B1100RCT,CD21
Base Product Number: CD214A
DIODE SCHOTTKY 100V 1A 2SMD Product overview: CD214A-B1100R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B1100R can be used for catalog matching and distributor lookup.
Schottky Diodes & Rectifiers 100V 1A
SCHOTTKY RECT, SINGLE, 100V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:100V; Forward Current If(AV):1A; Diode Configuration:Single
DIODE SCHOTTKY 100V 1A 2SMD
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | CD214A-B1100RTR-ND | 1723243 | 1723243P | 1020788-CD214A-B1100R | 280-CD214A-B1100R | CD214A-B1100R | 49AC0123 | CD214A-B1100R |
| Product Name | Single Diodes | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Schottky 100V 1A Diode and Rectifier | Schottky Diodes & Rectifiers | Schottky Rect, Single, 100V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Bourns | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) | -55 C (-67 F) | |||||
| Rectifier Configuration / Technology | Schottky | |||||||
| Package | Do-214ac (sma) | DO-214AC | 2-SMD, No Lead | Tape & Reel (TR) | DO-214AC-2 | DO-214AC | ||
| RoHS Compliant | RoHS | RoHS | RoHS |