Toshiba America Electronic Components, Inc. Schottky 40V 1A Diode and Rectifier CBS10F40,L3F

Description
DIODE SCHOTTKY 40V 1A CST2B Product overview: CBS10F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CBS10F40,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 1A CST2B Product overview: CBS10F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CBS10F40,L3F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 1A Diode and Rectifier - 280-CBS10F40,L3F - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 1A Diode and Rectifier
280-CBS10F40,L3F
Schottky 40V 1A Diode and Rectifier 280-CBS10F40,L3F
DIODE SCHOTTKY 40V 1A CST2B Product overview: CBS10F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CBS10F40,L3F can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 1A CST2B Product overview: CBS10F40,L3F from Toshiba Electronic Devices and Storage Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CBS10F40,L3F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 264-CBS10F40,L3FCT-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A CST2B

DIODE SCHOTTKY 40V 1A CST2B

Buy Now Datasheet
Single Diodes - 264-CBS10F40,L3FDKR-ND - DigiKey
Thief River Falls, MN, United States
DIODE SCHOTTKY 40V 1A CST2B

DIODE SCHOTTKY 40V 1A CST2B

Buy Now Datasheet
Single Diodes - 264-CBS10F40,L3FTR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 1A Surface Mount CST2B

Diode Schottky 40V 1A Surface Mount CST2B

Buy Now Datasheet
Diodes, Rectifiers - Single - CBS10F40,L3F - 914812-CBS10F40,L3F - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CBS10F40,L3F
914812-CBS10F40,L3F
Diodes, Rectifiers - Single - CBS10F40,L3F 914812-CBS10F40,L3F
Manufacturer: Toshiba Semiconductor and Storage Win Source Part Number: 914812-CBS10F40,L3F Features: Diode Schottky 40 V 1A Surface Mount CST2B Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: SOD-882 Package: Reel - TR Mounting: Surface Mount Family Name: CBS10F40 Categories: Discrete Semiconductor Products Case / Package: CST2B ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 53 pct. Supply and Demand Status: Balance Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 11 Weeks HTSUS: 8541.10.0080

Manufacturer: Toshiba Semiconductor and Storage
Win Source Part Number: 914812-CBS10F40,L3F
Features: Diode Schottky 40 V 1A Surface Mount CST2B
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: SOD-882
Package: Reel - TR
Mounting: Surface Mount
Family Name: CBS10F40
Categories: Discrete Semiconductor Products
Case / Package: CST2B
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 11 Weeks
HTSUS: 8541.10.0080

Buy Now Datasheet
Shenzhen, China
Discrete Semiconductor Products - Diodes - Rectifiers
CBS10F40,L3F
Discrete Semiconductor Products - Diodes - Rectifiers CBS10F40,L3F
DIODE SCHOTTKY 40V 1A CST2B

DIODE SCHOTTKY 40V 1A CST2B

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Acme Chip Technology Co., Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-CBS10F40,L3F 264-CBS10F40,L3FCT-ND 914812-CBS10F40,L3F CBS10F40,L3F
Product Name Schottky 40V 1A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CBS10F40,L3F Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) CST2B
Unlock Full Specs
to access all available technical data