Win Source Part Number: 1059826-CD214B-FS3G
Category: Discrete Semiconductor Products>Diodes - Rectifiers - Single
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Diode Type: Standard
Voltage - DC Reverse (Vr) (Max): 400 V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 1.25 V @ 3 A
Reverse Recovery Time (trr): 35 ns
Current - Reverse Leakage @ Vr: 5 µA @ 400 V
Capacitance @ Vr, F: 19pF @ 4V, 1MHz
Operating Temperature - Junction: -65°C ~ 175°C
Package / Case: 2-SMD, No Lead
Supplier Device Package: 2-SMD
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Mfr: Bourns Inc.
Other Names: CD214B-FS3GTR,CD214B
Base Product Number: CD214B
Diode Standard 400V 3A Surface Mount 2-SMD
Diode Standard 400V 3A Surface Mount 2-SMD
Diode Standard 400V 3A Surface Mount 2-SMD
DIODE GEN PURP 400V 3A 2SMD Product overview: CD214B-FS3G from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 400V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214B-FS3G can be used for catalog matching and distributor lookup.
DIODE GEN PURP 400V 3A 2SMD
Schottky Diodes & Rectifiers 400V 3A
RECTIFIER, SINGLE, 3A, 400V, DO-214AA; Repetitive Reverse Voltage Vrrm Max:400V; Forward Current If(AV):3A; Diode Configuration:Single
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Schottky Diodes | Rectifiers |
| Product Number | 1059826-CD214B-FS3G | CD214B-FS3GTR-ND | 280-CD214B-FS3G | CD214B-FS3G | CD214B-FS3G | 49AC0128 |
| Product Name | Discrete Semiconductor Products - Diodes - Rectifiers - Single | Single Diodes | 400V 3A Diode and Rectifier | Discrete Semiconductor Products - Diodes - Rectifiers | Schottky Diodes & Rectifiers | Rectifier, Single, 3A, 400V, Do-214Aa; Repetitive Reverse Voltage Vrrm Max Bourns |
| Diode Type | Standard | |||||
| VF | 1.25 volts | 1.25 volts | 1.25 volts | |||
| VR | 400 volts | |||||
| IR | 0.0050 mA | |||||
| trr | 35 ns | 35 ns |