Bourns, Inc. Diodes, Rectifiers - Single - CD1206-B240 CD1206-B240

Description
Manufacturer: Bourns Inc. Win Source Part Number: 866057-CD1206-B240 Features: Diode Schottky 40 V 2A Surface Mount 1206 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Chip, Concave Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CD1206 Categories: Discrete Semiconductor Products Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: CD1206-B240TR, CD1206B240, CD1206-B240DKR, CD1206-B240CT, CD1206-B240-ND
Request a Quote Datasheet
Description
Manufacturer: Bourns Inc. Win Source Part Number: 866057-CD1206-B240 Features: Diode Schottky 40 V 2A Surface Mount 1206 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Chip, Concave Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CD1206 Categories: Discrete Semiconductor Products Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: CD1206-B240TR, CD1206B240, CD1206-B240DKR, CD1206-B240CT, CD1206-B240-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Diodes, Rectifiers - Single - CD1206-B240 - 866057-CD1206-B240 - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD1206-B240
866057-CD1206-B240
Diodes, Rectifiers - Single - CD1206-B240 866057-CD1206-B240
Manufacturer: Bourns Inc. Win Source Part Number: 866057-CD1206-B240 Features: Diode Schottky 40 V 2A Surface Mount 1206 Speed: Fast Recovery =< 500ns, > 200mA (Io) Package: Chip, Concave Terminals Package: Reel - TR Mounting: Surface Mount Family Name: CD1206 Categories: Discrete Semiconductor Products Case / Package: 1206 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 3000 MSL Level: 1 (Unlimited) REACH Status: REACH Affected HTSUS: 8541.10.0080 Other Part Number: CD1206-B240TR, CD1206B240, CD1206-B240DKR, CD1206-B240CT, CD1206-B240-ND

Manufacturer: Bourns Inc.
Win Source Part Number: 866057-CD1206-B240
Features: Diode Schottky 40 V 2A Surface Mount 1206
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Package: Chip, Concave Terminals
Package: Reel - TR
Mounting: Surface Mount
Family Name: CD1206
Categories: Discrete Semiconductor Products
Case / Package: 1206
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
REACH Status: REACH Affected
HTSUS: 8541.10.0080
Other Part Number: CD1206-B240TR, CD1206B240, CD1206-B240DKR, CD1206-B240CT, CD1206-B240-ND

Buy Now Datasheet
Schottky 40V 2A Diode and Rectifier - 280-CD1206-B240 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 2A Diode and Rectifier
280-CD1206-B240
Schottky 40V 2A Diode and Rectifier 280-CD1206-B240
DIODE SCHOTTKY 40V 2A 1206 Product overview: CD1206-B240 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-B240 can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 2A 1206 Product overview: CD1206-B240 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1206-B240 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - 118-CD1206-B240DKR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount 1206

Diode Schottky 40V 2A Surface Mount 1206

Buy Now Datasheet
Single Diodes - 118-CD1206-B240CT-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount 1206

Diode Schottky 40V 2A Surface Mount 1206

Buy Now Datasheet
Single Diodes - 118-CD1206-B240TR-ND - DigiKey
Thief River Falls, MN, United States
Diode Schottky 40V 2A Surface Mount 1206

Diode Schottky 40V 2A Surface Mount 1206

Buy Now Datasheet
Diodes >> Schottky Barrier Diodes (SBD) - CD1206-B240 - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Diodes >> Schottky Barrier Diodes (SBD)
CD1206-B240
Diodes >> Schottky Barrier Diodes (SBD) CD1206-B240
40V 500mV@2A 2A 1206 Schottky Barrier Diodes (SBD) ROHS

40V 500mV@2A 2A 1206 Schottky Barrier Diodes (SBD) ROHS

Supplier's Site Datasheet
Single Diodes - CD1206-B240 - ODG (Origin Data Global)
Shenzhen, China
Single Diodes
CD1206-B240
Single Diodes CD1206-B240
DIODE SCHOTTKY 40V 2A 1206

DIODE SCHOTTKY 40V 2A 1206

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Schottky Diodes & Rectifiers
CD1206-B240
Schottky Diodes & Rectifiers CD1206-B240
Schottky Diodes & Rectifiers CHIP DIODE

Schottky Diodes & Rectifiers CHIP DIODE

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD1206-B240 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD1206-B240
Discrete Semiconductor Products - Diodes - Rectifiers CD1206-B240
DIODE SCHOTTKY 40V 2A 1206

DIODE SCHOTTKY 40V 2A 1206

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey LCSC Electronics Technology (HK) Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Schottky Diodes Rectifiers Diodes Schottky Diodes Schottky Diodes Schottky Diodes Rectifiers
Product Number 866057-CD1206-B240 280-CD1206-B240 118-CD1206-B240DKR-ND CD1206-B240 CD1206-B240 CD1206-B240 CD1206-B240
Product Name Diodes, Rectifiers - Single - CD1206-B240 Schottky 40V 2A Diode and Rectifier Single Diodes Diodes >> Schottky Barrier Diodes (SBD) Single Diodes Schottky Diodes & Rectifiers Discrete Semiconductor Products - Diodes - Rectifiers
Package 1206 Tape & Reel (TR) Chip, Concave Terminals 1206 (3216 metric)
Unlock Full Specs
to access all available technical data

Similar Products

General-purpose Schottky diode - BAS70H,115 - Nexperia B.V.
Specs
Applications Switching
Package SOD-123; SOD123F SOD123F
RoHS Compliant RoHS
View Details
6 suppliers
Rectifier Assembly - SP200S - Voltage Multipliers, Inc.
Voltage Multipliers, Inc.
Specs
Package Slim Pack
Life Cycle Stage Maturity
IO 3.30E-4 to 5.00E-4 amps
View Details
Rectifier Diodes - 2PFF0 - Micross Components, Inc.
Micross Components, Inc.
Specs
IFSM 45 amps
IF 3000 mA
trr 75 ns
View Details
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 16CYQ045C - 16CYQ045C - Infineon Technologies AG
Specs
Package M-TO257-3
Life Cycle Stage active and preferred
View Details
3 suppliers