Central Semiconductor Corp. Discrete Semiconductor Products - Diodes - Bridge Rectifiers CBR1-D040 PBFREE

Description
Win Source Part Number: 962003-CBR1-D040 PBFREE Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CBR1-D040 PBFREECBR1-D040-PBFR EE; CBR1D040 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CBR1-D040PBFREE ,CBR1-D040,CBR1-D040 -5,CBR1-D040-5-ND Base Product Number: CBR1-D040
Request a Quote Datasheet
Description
Win Source Part Number: 962003-CBR1-D040 PBFREE Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CBR1-D040 PBFREECBR1-D040-PBFR EE; CBR1D040 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CBR1-D040PBFREE ,CBR1-D040,CBR1-D040 -5,CBR1-D040-5-ND Base Product Number: CBR1-D040
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Diodes - Bridge Rectifiers - 962003-CBR1-D040 PBFREE - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Bridge Rectifiers
962003-CBR1-D040 PBFREE
Discrete Semiconductor Products - Diodes - Bridge Rectifiers 962003-CBR1-D040 PBFREE
Win Source Part Number: 962003-CBR1-D040 PBFREE Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers Package: Tube Standard Package: 50 Technology: Standard Diode Type: Single Phase Current - Average Rectified (Io): 1 A Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A Current - Reverse Leakage @ Vr: 10 µA @ 400 V Voltage - Peak Reverse (Max): 400 V Mounting Type: Through Hole Package / Case: 4-EDIP (0.300", 7.62mm) Supplier Device Package: 4-DIP Temperature Range - Operating: -65°C ~ 150°C (TJ) Alternative Parts (Cross-Reference): CBR1-D040 PBFREECBR1-D040-PBFR EE; CBR1D040 PBFREE; ECCN: EAR99 Fake Threat In the Open Market: 69 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0080 Mfr: Central Semiconductor Corp Other Names: 1514-CBR1-D040PBFREE ,CBR1-D040,CBR1-D040 -5,CBR1-D040-5-ND Base Product Number: CBR1-D040

Win Source Part Number: 962003-CBR1-D040 PBFREE
Category: Discrete Semiconductor Products>Diodes - Bridge Rectifiers
Package: Tube
Standard Package: 50
Technology: Standard
Diode Type: Single Phase
Current - Average Rectified (Io): 1 A
Voltage - Forward (Vf) (Max) @ If: 1.1 V @ 1 A
Current - Reverse Leakage @ Vr: 10 µA @ 400 V
Voltage - Peak Reverse (Max): 400 V
Mounting Type: Through Hole
Package / Case: 4-EDIP (0.300", 7.62mm)
Supplier Device Package: 4-DIP
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Alternative Parts (Cross-Reference): CBR1-D040 PBFREECBR1-D040-PBFREE; CBR1D040 PBFREE;
ECCN: EAR99
Fake Threat In the Open Market: 69 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Mfr: Central Semiconductor Corp
Other Names: 1514-CBR1-D040PBFREE,CBR1-D040,CBR1-D040-5,CBR1-D040-5-ND
Base Product Number: CBR1-D040

Buy Now Datasheet
Bridge Rectifiers - 1514-CBR1-D040PBFREE-ND - DigiKey
Thief River Falls, MN, United States
Bridge Rectifiers
1514-CBR1-D040PBFREE-ND
Bridge Rectifiers 1514-CBR1-D040PBFREE-ND
Bridge Rectifier Single Phase Standard 400V Through Hole 4-DIP

Bridge Rectifier Single Phase Standard 400V Through Hole 4-DIP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey
Product Category Diodes Rectifiers
Product Number 962003-CBR1-D040 PBFREE 1514-CBR1-D040PBFREE-ND
Product Name Discrete Semiconductor Products - Diodes - Bridge Rectifiers Bridge Rectifiers
Diode Type Single Phase
VF 1.1 volts
IR 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Diode and Rectifier - 281-2N6240 - ERSAELECTRONICS PTE. LTD.
Rochester Electronics
Specs
Package Bulk
View Details
Rectifier Diodes, Type SBD - Model: YG862C15R - Fuji Electric Corp. of America
Specs
Package TO-220F
IO 10 amps
VRRM 150 volts
View Details
High-speed switching diode - BAS16VV,115 - Nexperia B.V.
Specs
Diode Applications Switching
RoHS Compliant RoHS
VF 715 to 0.7150 volts
View Details
7 suppliers