Bourns, Inc. Schottky 50V 3A Diode and Rectifier CD214A-B350LF

Description
DIODE SCHOTTKY 50V 3A DO214AC Product overview: CD214A-B350LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B350LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 50V 3A DO214AC Product overview: CD214A-B350LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B350LF can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Schottky 50V 3A Diode and Rectifier
280-CD214A-B350LF
Schottky 50V 3A Diode and Rectifier 280-CD214A-B350LF
DIODE SCHOTTKY 50V 3A DO214AC Product overview: CD214A-B350LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B350LF can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 50V 3A DO214AC Product overview: CD214A-B350LF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 50V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 50V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B350LF can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD214A-B350LFTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD214A-B350LFTR-ND
Single Diodes CD214A-B350LFTR-ND
Diode Schottky 50V 3A Surface Mount DO-214AC (SMA)

Diode Schottky 50V 3A Surface Mount DO-214AC (SMA)

Buy Now Datasheet
Diodes, Rectifiers - Single - CD214A-B350LF - 1028119-CD214A-B350LF - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD214A-B350LF
1028119-CD214A-B350LF
Diodes, Rectifiers - Single - CD214A-B350LF 1028119-CD214A-B350LF
Manufacturer: Bourns Inc. Win Source Part Number: 1028119-CD214A-B350L F Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 50V Current - Average Rectified (Io): 3A Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A Current - Reverse Leakage @ Vr: 500μA @ 50V Capacitance @ Vr, F: 250pF @ 4V, 1MHz Operating Temperature - Junction: -55°C to 125°C Categories: Discrete Semiconductor Products Status: Active Case / Package: SMA (DO-214AC) Speed(Frequency): Fast Recovery = 200mA (Io) Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 5k pcs

Manufacturer: Bourns Inc.
Win Source Part Number: 1028119-CD214A-B350LF
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 50V
Current - Average Rectified (Io): 3A
Voltage - Forward (Vf) (Max) @ If: 700mV @ 3A
Current - Reverse Leakage @ Vr: 500μA @ 50V
Capacitance @ Vr, F: 250pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD214A-B350LF - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD214A-B350LF
Discrete Semiconductor Products - Diodes - Rectifiers CD214A-B350LF
DIODE SCHOTTKY 50V 3A DO214AC

DIODE SCHOTTKY 50V 3A DO214AC

Supplier's Site
Schottky Diodes & Rectifiers 3A 50V - 103-CD214A-B350LF - Utmel Electronic Limited
Hong Kong, China
Schottky Diodes & Rectifiers 3A 50V
103-CD214A-B350LF
Schottky Diodes & Rectifiers 3A 50V 103-CD214A-B350LF
Schottky Diodes & Rectifiers 3A 50V

Schottky Diodes & Rectifiers 3A 50V

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Utmel Electronic Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers Schottky Diodes
Product Number 280-CD214A-B350LF CD214A-B350LFTR-ND 1028119-CD214A-B350LF CD214A-B350LF 103-CD214A-B350LF
Product Name Schottky 50V 3A Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CD214A-B350LF Discrete Semiconductor Products - Diodes - Rectifiers Schottky Diodes & Rectifiers 3A 50V
Package Tape & Reel (TR) SMA; SMA (DO-214AC) SMA; DO-214AC, SMA
RoHS Compliant RoHS RoHS
Tj -55 C (-67 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Life Cycle Stage Active Removed Obsolete
Unlock Full Specs
to access all available technical data