Diode Standard 1500V 1A Surface Mount 1408
Diode Standard 1500V 1A Surface Mount 1408
Diode Standard 1500V 1A Surface Mount 1408
Win Source Part Number: 1355553-CD1408-FF115
Category: Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes
Fake Threat In the Open Market: 60 pct.
MSL Level: 1 (Unlimited)
Mfr: Bourns Inc.
Package: Tape & Reel
Product Status: Active
Package / Case: Chip, Concave Terminals
Supplier Device Package: 1408
Base Product Number: CD1408
Technology: Standard
Mounting Type: Surface Mount
HTSUS: 8541.10.0080
REACH Status: REACH Affected
ECCN: EAR99
Voltage - DC Reverse (Vr) (Max): 1500 V
Current - Average Rectified (Io): 1A
Voltage - Forward (Vf) (Max) @ If: 6 V @ 1 A
Speed: Fast Recovery =< 500ns, > 200mA (Io)
Reverse Recovery Time (trr): 50 ns
Current - Reverse Leakage @ Vr: 5 µA @ 1500 V
Operating Temperature - Junction: -65°C ~ 175°C
DIODE GEN PURP 1.5KV 1A 1408 Product overview: CD1408-FF11500 from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.5KV, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 1.5KV, 1A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD1408-FF11500 can be used for catalog matching and distributor lookup.
DIODE GEN PURP 1.5KV 1A 1408
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Diodes | Diodes | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 118-CD1408-FF11500DKR-ND | 1355553-CD1408-FF11500 | 280-CD1408-FF11500 | CD1408-FF11500 | CD1408-FF11500 |
| Product Name | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers - Single Diodes | 1.5KV 1A Diode and Rectifier | Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Tj | -65 to 175 C (-85 to 347 F) | -65 to 175 C (-85 to 347 F) | -65 C (-85 F) | ||
| VF | 6 volts | 6 volts | |||
| VR | 1500 volts | ||||
| IR | 0.0050 mA |