DIODE SCHOTTKY 40V 2A DO214AC Product overview: CD214A-B240LLF from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 2A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 2A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD214A-B240LLF can be used for catalog matching and distributor lookup.
Diode Schottky 40V 2A Surface Mount DO-214AC (SMA)
Manufacturer: Bourns Inc.
Win Source Part Number: 113107-CD214A-B240LL
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 2A
Voltage - Forward (Vf) (Max) @ If: 430mV @ 2A
Current - Reverse Leakage @ Vr: 2mA @ 40V
Capacitance @ Vr, F: 200pF @ 4V, 1MHz
Operating Temperature - Junction: -55°C to 125°C
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SMA (DO-214AC)
Speed(Frequency): Fast Recovery = 200mA (Io)
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
Quantity per package: 5k pcs
DIODE SCHOTTKY 40V 2A DO214AC
DIODE SCHOTTKY 40V 2A DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Schottky Diodes | Rectifiers | Schottky Diodes |
| Product Number | 280-CD214A-B240LLF | CD214A-B240LLFTR-ND | 113107-CD214A-B240LLF | CD214A-B240LLF | CD214A-B240LLF |
| Product Name | Schottky 40V 2A Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - CD214A-B240LLF | Discrete Semiconductor Products - Diodes - Rectifiers | Single Diodes |
| Package | Tape & Reel (TR) | SMA; SMA (DO-214AC) | SMA; DO-214AC, SMA |