Schottky Diode VRRM 40V 3A SMA
Schottky Diode VRRM 40V 3A SMA
Schottky Diode VRRM 40V 3A SMA
Diode Schottky 40V 3A Surface Mount 2-SMD
Diode Schottky 40V 3A Surface Mount 2-SMD
Diode Schottky 40V 3A Surface Mount 2-SMD
SCHOTTKY RECT, SINGLE, 40V, DO-214AC; Repetitive Reverse Voltage Vrrm Max:40V; Forward Current If(AV):3A; Diode Configuration:Single
Schottky Diodes & Rectifiers 40V 3A
DIODE SCHOTTKY 40V 3A 2SMD
| RS Components, Ltd. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Acme Chip Technology Co., Limited | |
|---|---|---|---|---|---|---|
| Product Category | Rectifiers | Rectifiers | Diodes | Schottky Diodes | Schottky Diodes | Rectifiers |
| Product Number | 1723153 | 1723249P | CD214A-B340RDKR-ND | 49AC0125 | CD214A-B340R | CD214A-B340R |
| Product Name | Schottky Diodes & Rectifiers | Schottky Diodes & Rectifiers | Single Diodes | Schottky Rect, Single, 40V, Do-214Ac; Repetitive Reverse Voltage Vrrm Max Bourns | Schottky Diodes & Rectifiers | Discrete Semiconductor Products - Diodes - Rectifiers |
| Rectifier Configuration / Technology | Schottky | |||||
| Package | Do-214ac (sma) | DO-214AC | DO-214AC | DO-214AC-2 | ||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Tj | -55 to 125 C (-67 to 257 F) |