Bourns, Inc. Single Diodes CD0603-B0130L

Description
Diode Schottky 30V 100mA Surface Mount 0603
Request a Quote Datasheet
Description
Diode Schottky 30V 100mA Surface Mount 0603
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Diodes - CD0603-B0130LTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0130LTR-ND
Single Diodes CD0603-B0130LTR-ND
Diode Schottky 30V 100mA Surface Mount 0603

Diode Schottky 30V 100mA Surface Mount 0603

Buy Now Datasheet
Diodes, Rectifiers - Single - CD0603-B0130L - 079849-CD0603-B0130L - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD0603-B0130L
079849-CD0603-B0130L
Diodes, Rectifiers - Single - CD0603-B0130L 079849-CD0603-B0130L
Manufacturer: Bourns Inc. Win Source Part Number: 079849-CD0603-B0130L Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 30V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA Current - Reverse Leakage @ Vr: 30μA @ 30V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 60 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 079849-CD0603-B0130L
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 30V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 440mV @ 100mA
Current - Reverse Leakage @ Vr: 30μA @ 30V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Schottky 30V 100MA Diode and Rectifier - 280-CD0603-B0130L - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 30V 100MA Diode and Rectifier
280-CD0603-B0130L
Schottky 30V 100MA Diode and Rectifier 280-CD0603-B0130L
DIODE SCHOTTKY 30V 100MA 0603 Product overview: CD0603-B0130L from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0130L can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 30V 100MA 0603 Product overview: CD0603-B0130L from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 30V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 30V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0130L can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD0603-B0130L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD0603-B0130L
Discrete Semiconductor Products - Diodes - Rectifiers CD0603-B0130L
DIODE SCHOTTKY 30V 100MA 0603

DIODE SCHOTTKY 30V 100MA 0603

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Schottky Diodes Rectifiers Rectifiers
Product Number CD0603-B0130LTR-ND 079849-CD0603-B0130L 280-CD0603-B0130L CD0603-B0130L
Product Name Single Diodes Diodes, Rectifiers - Single - CD0603-B0130L Schottky 30V 100MA Diode and Rectifier Discrete Semiconductor Products - Diodes - Rectifiers
Tj -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Unlock Full Specs
to access all available technical data