Diode Array 1 Pair Series Connection Standard 1200V 100A Chassis Mount Module
RECTIFIER, MODULES, 100A, 1.2KV, POW-R-BLOK; Repetitive Peak Reverse Voltage:1.2kV; Average Forward Current:100A; Forward Voltage Max:1.55V; Diode Module Configuration:Dual Series; Diode Case Style:Module; No. of Pins:3Pins RoHS Compliant: Yes
DIODE MODULE GP 1200V 100A
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Diode Arrays | Rectifiers | Rectifiers |
| Product Number | CD411299C-ND | 58T5687 | CD411299C |
| Product Name | Diode Arrays | Rectifier, Modules, 100A, 1.2Kv, Pow-R-Blok; Repetitive Peak Reverse Voltage Powerex | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Module | Module | |
| RoHS Compliant | RoHS | ||
| VRRM | 1200 volts |