Bourns, Inc. Schottky 40V 100MA Diode and Rectifier CD0603-B0140R

Description
DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140R can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Schottky 40V 100MA Diode and Rectifier - 280-CD0603-B0140R - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Schottky 40V 100MA Diode and Rectifier
280-CD0603-B0140R
Schottky 40V 100MA Diode and Rectifier 280-CD0603-B0140R
DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140R can be used for catalog matching and distributor lookup.

DIODE SCHOTTKY 40V 100MA 0603 Product overview: CD0603-B0140R from Bourns, Inc. is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Schottky, 40V, 100MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 40V, 100MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-CD0603-B0140R can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Diodes - CD0603-B0140RTR-ND - DigiKey
Thief River Falls, MN, United States
Single Diodes
CD0603-B0140RTR-ND
Single Diodes CD0603-B0140RTR-ND
Diode Schottky 40V 100mA Surface Mount 0603

Diode Schottky 40V 100mA Surface Mount 0603

Buy Now Datasheet
Diodes, Rectifiers - Single - CD0603-B0140R - 1028088-CD0603-B0140R - Win Source Electronics
Laguna Hills, CA, United States
Diodes, Rectifiers - Single - CD0603-B0140R
1028088-CD0603-B0140R
Diodes, Rectifiers - Single - CD0603-B0140R 1028088-CD0603-B0140R
Manufacturer: Bourns Inc. Win Source Part Number: 1028088-CD0603-B0140 R Packaging: Reel - TR Mounting: SMD (SMT) Diode Type: Schottky Voltage - DC Reverse (Vr) (Max): 40V Current - Average Rectified (Io): 100mA Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA Current - Reverse Leakage @ Vr: 1μA @ 10V Capacitance @ Vr, F: 9pF @ 10V, 1MHz Operating Temperature - Junction: -40°C to 125°C Categories: Discrete Semiconductor Products Status: Not For New Designs Case / Package: 0603 Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: Bourns Inc.
Win Source Part Number: 1028088-CD0603-B0140R
Packaging: Reel - TR
Mounting: SMD (SMT)
Diode Type: Schottky
Voltage - DC Reverse (Vr) (Max): 40V
Current - Average Rectified (Io): 100mA
Voltage - Forward (Vf) (Max) @ If: 450mV @ 10mA
Current - Reverse Leakage @ Vr: 1μA @ 10V
Capacitance @ Vr, F: 9pF @ 10V, 1MHz
Operating Temperature - Junction: -40°C to 125°C
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Case / Package: 0603
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Rectifiers - CD0603-B0140R - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Rectifiers
CD0603-B0140R
Discrete Semiconductor Products - Diodes - Rectifiers CD0603-B0140R
DIODE SCHOTTKY 40V 100MA 0603

DIODE SCHOTTKY 40V 100MA 0603

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category Rectifiers Diodes Schottky Diodes Rectifiers
Product Number 280-CD0603-B0140R CD0603-B0140RTR-ND 1028088-CD0603-B0140R CD0603-B0140R
Product Name Schottky 40V 100MA Diode and Rectifier Single Diodes Diodes, Rectifiers - Single - CD0603-B0140R Discrete Semiconductor Products - Diodes - Rectifiers
Package Tape & Reel (TR) 0603
Unlock Full Specs
to access all available technical data

Similar Products

Schottky Diodes & Rectifiers - 2104943 - RS Components, Ltd.
Specs
Package A 77b
RoHS Compliant RoHS
View Details
High Current Power Rectifiers - HRSET040419 - Micross Components, Inc.
Specs
IFSM 250 amps
IF 20000 mA
trr 150 ns
View Details
General-purpose Schottky diode - 1PS70SB40,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT323; SOT323 SOT323
RoHS Compliant RoHS
View Details
4 suppliers
Specs
Life Cycle Stage Removed
VF 1.4 volts
View Details