Zener Diode 30V 150mW ±5% Surface Mount 0603
DIODE ZENER 30V 150MW 0603
| DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|
| Product Category | Diodes | Zener Diodes |
| Product Number | CD0603-Z30-ND | CD0603-Z30 |
| Product Name | Single Zener Diodes | Discrete Semiconductor Products - Diodes - Zener |
| Tj | -55 to 125 C (-67 to 257 F) | -55 to 125 C (-67 to 257 F) |
| Life Cycle Stage | Removed; Obsolete | |
| Package | 0603 |